Status: | Active |
---|---|
Series: | MIC5363 |
RoHS: | Compliant |
The MIC5363/4 is an advanced, 300mA LDO ideal for powering general purpose portable devices requiring a high power supply rejection ratio (PSRR).
The MIC5363/4 is designed to reject input noise and provide a low output noise regulator with fast transient response to respond to any load change quickly. The MIC5364 also incorporates an active discharge feature that switches a 30Ω NFET from VOUT to GND to discharge output capacitors when the part is disabled.
2.5V to 5.5V input voltage range |
300mA output |
High output accuracy: ±2% |
Low quiescent current: typically 38µA |
Stable with 1µF ceramic capacitors |
High PSRR: 70dB at 1kHz |
Low dropout voltage: 225mV at 300mA |
Thermal shutdown protection |
Current limit protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 300 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 300 |
VIN Min (V) | 2.5 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.2, 2.1, 2.8, 3.3 |
Voltage Drop Typ (mV) | 225 |
IGND Typ (µA) | 38 |
Tol Typ % | ±2 |
Noise (µV) rms | 200 |
PSRR 1 kHz (dB) | 70 |
Pins | Packaging | 6 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0054 |
Shipping Weight (kg) | 0.54709 |
Lead Count | 6 |
Package Type | UDFN |
Package Width or Size | 1.2x1.2x0.6mm |
Soldering Composition | NiPdAu |
Single 300Ma Low Dropout Ldo 6 Udfn 1.2X1.2X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC5363-2.8YMT-TR | Newark Electronics |
Single 300mA Low Dropout LDO | Microchip Technology |
LDO Regulator Pos 2.8V 0.3A 6-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5363-2.8YMT-TR?
Additional datasheets, footprints and schematics for MIC5363-2.8YMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC5363-2.8YMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5363-2.8YMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5363-2.8YMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5363-2.8YMT-TR fall under?
The MIC5363-2.8YMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5363-2.8YMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5363-2.8YMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5363-2.8YMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5363-2.8YMT-TR have stock available?
Authorised distributors including Newark Electronics, Microchip Technology and Avnet America have stock available or on a lead time for MIC5363-2.8YMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5363-2.8YMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5363-2.8YMT-TR?
You can fill out our help required form which you can use to request a quote for MIC5363-2.8YMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.