Status: | Active |
---|---|
Series: | MIC5353 |
RoHS: | Compliant |
The MIC5353 is a high performance, single-output, ultra-low LDO (ULDO™) regulator, offering a low total output noise of 30µVrms. The MIC5353 is capable of sourcing 500mA output current and offers high PSRR and low output noise, making it an ideal solution for RF applications.
The MIC5353 provides 2% accuracy, extremely low dropout voltage (160mV at 500mA), and low ground current (typically 90µA) making it ideal for battery-operated applications. When disabled, the MIC5353 enters a zero off-mode current state, thereby drawing almost no current.
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
3,687
in stock
|
Buy Now | |
Microchip Technology
from US$0.34
|
13,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
3,687
in stock
|
Buy Now | |
element14
from US$0.37
|
3,687
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
500mA guaranteed output current |
Input voltage range: 2.6V to 6V |
Ultra-low dropout voltage: 160mV at 500mA |
±2% initial accuracy |
Ultra-low output noise: 30µVrms |
Low quiescent current: 90µA |
Stable with ceramic output capacitors |
35µs turn-on time |
Thermal shutdown and current limit protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 2.6 |
VIN Max (V) | 6 |
VOUT (V) | 1.8, 2.5, 2.6, 2.8, 3.0, 3.3, Adj |
Voltage Drop Typ (mV) | 160 |
IGND Typ (µA) | 90 |
Tol Typ % | ±2 |
Noise (µV) rms | 30 |
PSRR 1 kHz (dB) | 60 |
Pins | Packaging | 6 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0044 |
Shipping Weight (kg) | 0.5486 |
Lead Count | 6 |
Package Type | UDFN |
Package Width or Size | 1.6x1.6x0.6mm |
Soldering Composition | NiPdAu |
Ldo, 1.8V, 0.5A, 0.16Vdo, 2%, 6Mlf | Newark Electronics |
LDO, 1.8V, 0.5A, 0.16VDO, 2%, 6MLF | element14 |
MIC5353 Series 1.8 V Fixed Output 500 mA SMT â•¡Cap ULDO Regulator TMLF-6 | Future Electronics |
LDO Regulator Pos 1.8V 0.5A 6-Pin MLF T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5353-1.8YMT-TR?
Additional datasheets, footprints and schematics for MIC5353-1.8YMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC5353-1.8YMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5353-1.8YMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5353-1.8YMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5353-1.8YMT-TR fall under?
The MIC5353-1.8YMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5353-1.8YMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5353-1.8YMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5353-1.8YMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5353-1.8YMT-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MIC5353-1.8YMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5353-1.8YMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5353-1.8YMT-TR?
You can fill out our help required form which you can use to request a quote for MIC5353-1.8YMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.