Status: | Not Recommended |
---|---|
Series: | MIC5338 |
RoHS: | Compliant |
The MIC5338/9 is an advanced dual 300mA LDO ideal for powering general purpose portable devices requiring low output noise and excellent power supply rejection ratio (PSRR).
The MIC5338/9 provides two low noise outputs with fast transient response. Additionally the MIC5338/9 provides low quiescent current operation, using only 70µA with both outputs enabled. The MIC5339 also incorporates an active discharge feature that pulls down the output of the regulator when the part is disabled.
2.5V to 5.5V input voltage range |
Two 300mA outputs |
High output accuracy: 2% |
Low quiescent current: 70µA total |
Stable with ceramic output capacitors |
Independent enable pins |
Low dropout voltage: 220mV at 300mA |
Low output noise |
Thermal shutdown protection |
Current limit protection |
Output discharge circuit (MIC5339) |
Product Type | Dual LDOs |
---|---|
# of Out | 2 |
IOUT #1 | 300 |
IOUT #2 | 300 |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 300 |
VIN Min (V) | 2.5 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.2/1.0, 1.8/1.2, 2.8/1.2, 2.8/1.8, 3.3/2.8 |
Voltage Drop Typ (mV) | 220 |
IGND Typ (µA) | 38 |
Tol Typ % | ±2 |
Noise (µV) rms | 200 |
PSRR 1 kHz (dB) | 55 |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0044 |
Shipping Weight (kg) | 0.5486 |
Lead Count | 6 |
Package Type | UDFN |
Package Width or Size | 1.6x1.6x0.6mm |
Soldering Composition | NiPdAu |
Dual 300Ma Ldo W/ Active Discharge 6 Udfn 1.6X1.6X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC5339-G4YMT-TR | Newark Electronics |
DUAL 300MA LDO W/ ACTIVE DISCHARGE | Avnet America |
Where can I find additional details, specifications and documents for a MIC5339-G4YMT-TR?
Additional datasheets, footprints and schematics for MIC5339-G4YMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC5339-G4YMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5339-G4YMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5339-G4YMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5339-G4YMT-TR fall under?
The MIC5339-G4YMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5339-G4YMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5339-G4YMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5339-G4YMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5339-G4YMT-TR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MIC5339-G4YMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5339-G4YMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5339-G4YMT-TR?
You can fill out our help required form which you can use to request a quote for MIC5339-G4YMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.