Status: | Active |
---|---|
Series: | MIC5325 |
RoHS: | Compliant |
The MIC5325 is a high performance, µCap low dropout regulator, offering ultra-low operating current while maintaining very fast transient response. The MIC5325 can source up to 400mA of output current and allows a low input supply voltage source to increase system efficiency.
Ideal for battery-operated applications; the MIC5325 offers high accuracy, extremely low dropout voltage, and low ground current at all load conditions. The MIC5325 can also be put into a zero off-mode current state, drawing virtually no current when disabled.
Wide input voltage range: 1.7V to 5.5V |
Stable with 1µF ceramic output capacitor |
Ultra-low dropout voltage ULDOâ„¢: 110mV at 400mA |
±2% voltage accuracy over temperature |
Bias supply voltage range: 2.5V to 5.5V |
Adjustable output voltage range: 0.8V to 2.0V |
Ultra-low ground current: 35 µA typical |
400mA maximum output current per LDO |
Very fast transient response |
Thermal shutdown and current limit protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 400 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 400 |
VIN Min (V) | 1.7 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.2, 1.5, 1.8, 3.6 |
Voltage Drop Typ (mV) | 110 |
IGND Typ (µA) | 35 |
Tol Typ % | ±2 |
Noise (µV) rms | 30 |
PSRR 1 kHz (dB) | 65 |
Pins | Packaging | 6 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0067 |
Shipping Weight (kg) | 0.71405 |
Lead Count | 6 |
Package Type | UDFN |
Package Width or Size | 2x2x0.6mm |
Soldering Composition | NiPdAu |
Low Vin/Vout Low Iq 400Ma Uldo 6 Udfn 2X2X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC5325-1.8YMT-TR | Newark Electronics |
LOW VIN/VOUT LOW IQ 400MA ULDO | Future Electronics |
LDO Regulator Pos 1.8V 0.4A 6-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5325-1.8YMT-TR?
Additional datasheets, footprints and schematics for MIC5325-1.8YMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC5325-1.8YMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5325-1.8YMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5325-1.8YMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5325-1.8YMT-TR fall under?
The MIC5325-1.8YMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5325-1.8YMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5325-1.8YMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5325-1.8YMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5325-1.8YMT-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC5325-1.8YMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5325-1.8YMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5325-1.8YMT-TR?
You can fill out our help required form which you can use to request a quote for MIC5325-1.8YMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.