Status: | Active |
---|---|
Series: | MIC5321 |
RoHS: | Compliant |
The MIC5321 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for those applications that require high PSRR because it provides a bypass pin for those noise sensitive portable electronics.
The MIC5321 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-dropout voltage, very high power supply rejection, very low output noise, and exceptional thermal package characteristics makes it ideal for powering RF applications, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications.
The MIC5321 ULDO is available in the thin SOT-23-6 lead package. Additional voltage options are available.
2.3V to 5.5V input voltage range |
Ultra-low dropout voltage ULDO: 35mV @ 150mA |
Low cost TSOT-23-6 package |
Bypass pin for improved noise performance |
High PSRR: >75dB on each LDO |
Ultra low noise output: > 30µVrms |
Dual 150mA outputs |
µCap stable with 1µF ceramic capacitor |
Low quiescent current: 150µA per output |
Fast turn-on time: 45µs |
Thermal shutdown protection |
Current limit protection |
Product Type | Dual LDOs |
---|---|
# of Out | 2 |
IOUT #1 | 150 |
IOUT #2 | 150 |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.3 |
VIN Max (V) | 5.5 |
VOUT (V) | Please Contact Sales Office |
Voltage Drop Typ (mV) | 35 |
IGND Typ (µA) | 150 |
Tol Typ % | ±2 |
Noise (µV) rms | 30 |
PSRR 1 kHz (dB) | 75 |
Pins | Packaging | 6 | TSOT |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0124 |
Shipping Weight (kg) | 0.1496 |
Lead Count | 6 |
Package Type | TSOT |
Package Width or Size | 2.9x1.6x1.0mm |
Soldering Composition | NiPdAu |
Dual 150Ma Ldo Enable And Bypass 6 Tsot 2.9X1.6X1.0Mm T/R Rohs Compliant: Yes |Microchip MIC5321-LLYD6-TR | Newark Electronics |
LDO Regulator Pos 2.7V/2.7V 0.15A 6-Pin TSOT T/R | Avnet America |
Dual 150mA LDO Enable and Bypass | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC5321-LLYD6-TR?
Additional datasheets, footprints and schematics for MIC5321-LLYD6-TR are listed on our Part Details page. You can also find images and similar parts to MIC5321-LLYD6-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5321-LLYD6-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5321-LLYD6-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5321-LLYD6-TR fall under?
The MIC5321-LLYD6-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5321-LLYD6-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5321-LLYD6-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5321-LLYD6-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5321-LLYD6-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC5321-LLYD6-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5321-LLYD6-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5321-LLYD6-TR?
You can fill out our help required form which you can use to request a quote for MIC5321-LLYD6-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.