Status: | Active |
---|---|
Series: | MIC5318 |
RoHS: | Compliant |
The MIC5318 is a high performance, single output, ultra-low dropout (ULDOâ„¢) regulator that offers low total output noise in an ultra-small Thin package. The MIC5318 is capable of sourcing 300mA output current and offers high PSRR and low output noise, making it a great solution for RF applications.
Ideal for battery-operated applications, the MIC5318 offers 2% initial accuracy, extremely low dropout voltage (110mV at 300mA), and low ground current (typically 85µA total). The MIC5318 can also be put into a zero off-mode current state, drawing no current when disabled.
The MIC5318 is available in the 1.6mm x 1.6mm Thin package, occupying only 2.56mm2 of PCB area, a 36% reduction in board area when compared to SC-70 and 2mm x 2mm packages.
The MIC5318 has an operating junction temperature range of -40°C to +125°C and is available in fixed and adjustable output voltages in lead-free (RoHS-compliant) Thin and Thin SOT23-5 packages.
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.63
|
5,158
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
4,297
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-low dropout voltage: 110mV at 300mA |
Input voltage range: 2.3V to 6.0V |
300mA guaranteed output current |
Stable with ceramic output capacitors |
Ultra-low output noise: 30µVrms |
Low quiescent current: 85µA total |
High PSRR: >70dB at 1kHz |
Less than 35µs turn-on time |
± 2% initial accuracy |
± 3% over temperature |
Thermal shutdown and current limit protection |
Tiny 6-pin 1.6mm x 1.6mm Thin package |
Thin SOT23-5 package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 300 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 300 |
VIN Min (V) | 2.3 |
VIN Max (V) | 6 |
VOUT (V) | 1.5, 1.8, 2.5, 2.8, 3.3, Adj |
Voltage Drop Typ (mV) | 110 |
IGND Typ (µA) | 85 |
Tol Typ % | ±2 |
Noise (µV) rms | 30 |
PSRR 1 kHz (dB) | 75 |
Pins | Packaging | 6 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0044 |
Shipping Weight (kg) | 0.5486 |
Lead Count | 6 |
Package Type | UDFN |
Package Width or Size | 1.6x1.6x0.6mm |
Soldering Composition | NiPdAu |
6Vin, Single 300mA ULDO | Microchip Technology |
6Vin, Single 300Ma Uldo 6 Udfn 1.6X1.6X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC5318-3.3YMT-TR | Newark Electronics |
6VIN, SINGLE 300MA ULDO | Future Electronics |
LDO Regulator Pos 3.3V 0.3A 6-Pin UDFN T/R | Avnet America |
LDO, 0.11V, 0.3A, 3.3V, 3%, 6MLF | Farnell |
Where can I find additional details, specifications and documents for a MIC5318-3.3YMT-TR?
Additional datasheets, footprints and schematics for MIC5318-3.3YMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC5318-3.3YMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5318-3.3YMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5318-3.3YMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5318-3.3YMT-TR fall under?
The MIC5318-3.3YMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5318-3.3YMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5318-3.3YMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5318-3.3YMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5318-3.3YMT-TR have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC5318-3.3YMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5318-3.3YMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5318-3.3YMT-TR?
You can fill out our help required form which you can use to request a quote for MIC5318-3.3YMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.