Status: | Active |
---|---|
Series: | MIC5317 |
RoHS: | Compliant |
The MIC5317 is a high performance 150mA low dropout regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package for stringent space requirements and demanding performance. The MIC5317 operates from an input voltage from 2.5V to 6.0V and is capable of providing the output voltages of 1.0V to 3.6V making it ideal for USB port or 6V AC adaptor applications.
The MIC5317 offers 2% initial accuracy, low dropout voltage (155mV @ 150mA), and low ground current (typically 29µA). The MIC5317 can also be put into a zero-off-mode current state, drawing virtually no current when disabled.
The MIC5317 is available in several advanced packages including a lead-free (RoHS-compliant) 1mm x 1mm Thin DFN occupying only 1mm2 of PCB area, a 75% reduction in board area compared to SC-70 and 2mm x 2mm DFN packages. It is also available in a SOT23-5 and TSOT23-5 package.
The MIC5317 has an operating junction temperature range of -40°C to 125°C.
Tiny 1mm x 1mm Thin DFN, SOT23-5 and TSOT23-5 packages |
Wide 2.5V to 6V operating range |
150mA guaranteed output current |
Stable with 1µF ceramic output capacitors |
Low dropout voltage: 155mV @ 150mA |
Excellent load/line transient response |
Low quiescent current: 29µA |
High PSRR: 70dB |
Thermal-shutdown and current-limit protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.5 |
VIN Max (V) | 6 |
VOUT (V) | 1.0, 1.2, 1.5, 1.8,??2.5, 2.8, 3.0, 3.3 |
Voltage Drop Typ (mV) | 155 |
IGND Typ (µA) | 29 |
Tol Typ % | ±2 |
Noise (µV) rms | 200 |
PSRR 1 kHz (dB) | 80 |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Ldo Fixed, 3.3V, 0.15A, Sot-23-5 | Newark Electronics |
LDO FIXED, 3.3V, 0.15A, SOT-23-5 | Farnell |
SINGLE HIGH PERFORMANCE 150MA LDO | Avnet America |
Where can I find additional details, specifications and documents for a MIC5317-3.3YM5-T5?
Additional datasheets, footprints and schematics for MIC5317-3.3YM5-T5 are listed on our Part Details page. You can also find images and similar parts to MIC5317-3.3YM5-T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5317-3.3YM5-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5317-3.3YM5-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5317-3.3YM5-T5 fall under?
The MIC5317-3.3YM5-T5 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5317-3.3YM5-T5 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5317-3.3YM5-T5 you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5317-3.3YM5-T5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5317-3.3YM5-T5 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for MIC5317-3.3YM5-T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5317-3.3YM5-T5 often in real-time on the comparison pages.
What if I can't find stock of MIC5317-3.3YM5-T5?
You can fill out our help required form which you can use to request a quote for MIC5317-3.3YM5-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.