Status: | Not Recommended |
---|---|
Series: | MIC5311 |
RoHS: | Compliant |
The MIC5311 is a high performance, dual µCap low dropout regulator offering ultra-low operating current and a second, even lower operating current mode, LowQ® mode, reducing operating current by 75%. Each regulator can source up to 300mA of output current maximum.
Ideal for battery operated applications, the MIC5311 offers 1% accuracy, extremely low dropout voltage (60mV @ 150mA), and low ground current (typically 28 µA total). When put into LowQ® mode, the internal current draw drops down to 7µA total. The MIC5311 also comes equipped with a TTL logic compatible enable pin that allows the part to be put into a zero off-mode current state, drawing no current when disabled.
The MIC5311 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost.
Input voltage range: 2.25V to 5.5V |
7µA total quiescent current |
10mA output current capable LowQ® mode |
Logic level control with external pin |
Stable with ceramic output capacitor |
2 LDO outputs: 300mA each |
Low dropout voltage of 60mV @ 150mA |
Ultra-low quiescent current of 28µA total in full current mode |
±1.0% initial accuracy |
±2.0% over temperature |
Thermal shutdown protection |
Current limit protection |
Product Type | Dual LDOs |
---|---|
# of Out | 2 |
IOUT #1 | 300 |
IOUT #2 | 300 |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 300 |
VIN Min (V) | 2.5 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.8/2.8, 1.85/2.6, 2.85/2.7 |
Voltage Drop Typ (mV) | 120 |
IGND Typ (µA) | 28 |
Tol Typ % | ±1 |
Noise (µV) rms | 45 |
PSRR 1 kHz (dB) | 65 |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0227 |
Shipping Weight (kg) | 0.643702 |
Lead Count | 10 |
Package Type | VDFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | NiPdAu |
Portable Power Lowq, Dual Ucap Ldo 10 Vdfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC5311-DKYML-TR | Newark Electronics |
PORTABLE POWER LOWQ DUAL UCAP LDO | Avnet America |
Where can I find additional details, specifications and documents for a MIC5311-DKYML-TR?
Additional datasheets, footprints and schematics for MIC5311-DKYML-TR are listed on our Part Details page. You can also find images and similar parts to MIC5311-DKYML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5311-DKYML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5311-DKYML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5311-DKYML-TR fall under?
The MIC5311-DKYML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5311-DKYML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5311-DKYML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5311-DKYML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5311-DKYML-TR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MIC5311-DKYML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5311-DKYML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5311-DKYML-TR?
You can fill out our help required form which you can use to request a quote for MIC5311-DKYML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.