Status: | Active |
---|---|
Series: | MIC5310 |
RoHS: | Compliant |
The MIC5310 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for portable electronics due to its high power supply ripple rejection (PSRR) and ultra low output noise.
The MIC5310 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-drop-out voltage, high power supply rejection and exceptional thermal package characteristics makes it ideal for powering RF/noise-sensitive circuitry, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players and webcam applications
2.3V to 5.5V input voltage range |
Ultra-low dropout voltage ULDO 35mV @ 150mA |
High PSRR: >70dB @ 1KHz |
Ultra-low output noise: 30µVrms |
±2% initial output accuracy |
Excellent load/line transient response |
Fast start-up time: 30µs |
µCap stable with 1µF ceramic capacitor |
Thermal shutdown protection |
Low quiescent current: 75µA per output |
Current limit protection |
Product Type | Dual LDOs |
---|---|
# of Out | 2 |
IOUT #1 | 150 |
IOUT #2 | 150 |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.3 |
VIN Max (V) | 5.5 |
VOUT (V) | Please Contact Sales Office |
Voltage Drop Typ (mV) | 35 |
IGND Typ (µA) | 85 |
Tol Typ % | ±2 |
Noise (µV) rms | 30 |
PSRR 1 kHz (dB) | 70 |
Pins | Packaging | 8 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0109 |
Shipping Weight (kg) | 0.339227 |
Lead Count | 8 |
Package Type | VDFN |
Package Width or Size | 2x2x0.9mm |
Soldering Composition | NiPdAu |
Dual 150Ma Ldo 8 Vdfn 2X2X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC5310-GGYML-TR | Newark Electronics |
LDO Regulator Pos 1.8V/1.8V 0.15A 8-Pin VDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5310-GGYML-TR?
Additional datasheets, footprints and schematics for MIC5310-GGYML-TR are listed on our Part Details page. You can also find images and similar parts to MIC5310-GGYML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5310-GGYML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5310-GGYML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5310-GGYML-TR fall under?
The MIC5310-GGYML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5310-GGYML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5310-GGYML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5310-GGYML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5310-GGYML-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC5310-GGYML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5310-GGYML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5310-GGYML-TR?
You can fill out our help required form which you can use to request a quote for MIC5310-GGYML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.