Status: | Active |
---|---|
Series: | MIC5309 |
RoHS: | Compliant |
The MIC5309 is a high performance, µCap low dropout regulator that offers ultra-low operating current while maintaining very fast transient response. The MIC5309 can source up to 300mA of output current and can regulate down from a low input supply voltage to increase system efficiency.
Ideal for battery-operated applications; the MIC5309 offers extremely low dropout voltage (100mV typically at 300mA load) and low ground current at all load conditions (typically 23µA). The MIC5309 can also be put into a zero off-mode current state, drawing virtually no current when disabled.
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
1,547
in stock
|
Buy Now | |
element14
from US$0.85
|
2,193
in stock
|
Buy Now | |
Microchip Technology
from US$0.78
|
2,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
1,547
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input voltage range: 1.7V to 5.5V |
Guaranteed 300mA over temperature |
Ultra-low dropout voltage: 100mV for typical 300mA load |
High PSRR: up to 90dB at 1kHz |
Output Voltage range: 0.8V to 2.0V |
Very low ground current: 23µA under full load |
Bias supply voltage range: 2.5V to 5.5V |
Stable with 1µF ceramic output capacitor |
300mA maximum output current at 1.7V input voltage |
Very fast transient response ideal for digital loads |
Thermal shutdown and current limit protection |
Cost effective 6-pin TSOT-23 package |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 300 |
Rated IOUT | 300 |
VIN Min (V) | 1.7 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.2, 1.5, 1.8, Adj |
Voltage Drop Typ (mV) | 100 |
IGND Typ (µA) | 23 |
Tol Typ % | ±2 |
Noise (µV) rms | 28 |
PSRR 1 kHz (dB) | 90 |
Pins | Packaging | 6 | TSOT |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0124 |
Shipping Weight (kg) | 0.1496 |
Lead Count | 6 |
Package Type | TSOT |
Package Width or Size | 2.9x1.6x1.0mm |
Soldering Composition | NiPdAu |
LDO VOLT REG, 0.3A, 1.2V, TSOT-23-6 | element14 |
Low Vin/Vout, Low Iq 300mA ULDO | Microchip Technology |
Ldo Volt Reg, 0.3A, 1.2V, Tsot-23-6 | Newark Electronics |
LOW VIN/VOUT, LOW IQ 300MA ULDO | Future Electronics |
LDO Regulator Pos 1.2V 0.3A 6-Pin TSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5309-1.2YD6-TR?
Additional datasheets, footprints and schematics for MIC5309-1.2YD6-TR are listed on our Part Details page. You can also find images and similar parts to MIC5309-1.2YD6-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5309-1.2YD6-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5309-1.2YD6-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5309-1.2YD6-TR fall under?
The MIC5309-1.2YD6-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5309-1.2YD6-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5309-1.2YD6-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5309-1.2YD6-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5309-1.2YD6-TR have stock available?
Authorised distributors including element14, Microchip Technology, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for MIC5309-1.2YD6-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5309-1.2YD6-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5309-1.2YD6-TR?
You can fill out our help required form which you can use to request a quote for MIC5309-1.2YD6-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.