Status: | Active |
---|---|
Series: | MIC5306 |
RoHS: | Compliant |
The MIC5306 is a micropower, µCap low dropout regulator designed for optimal performance in a small space. It is capable of sourcing 150mA of output current and only draws 16µA of operating current. This high performance LDO offers fast transient response and good PSRR while consuming a minimum of current.
Ideal for battery-operated applications, the MIC5306 offers 1% accuracy and extremely low dropout voltage (45mV at 100mA). Equipped with a TTL logic-compatible enable pin, the MIC5306 can be put into a zero off-mode current state, drawing no current when disabled.
The MIC5306 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost.
The MIC5306 is available in fixed output voltages in Thin SOT-23-5 packaging.
Input voltage range: 2.25V to 5.5V |
Ultra-low IQ: only 16µA operating current |
Stable with ceramic output capacitor |
Low dropout voltage: 45mV at 100mA |
±1.0% initial accuracy |
±2.0% over temperature |
Thermal shutdown protection |
Current limit protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.25 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.8, 2.5, 2.6 |
Voltage Drop Typ (mV) | 45 |
IGND Typ (µA) | 16 |
Tol Typ % | ±1 |
Noise (µV) rms | 91 |
PSRR 1 kHz (dB) | 62 |
Pins | Packaging | 5 | TSOT |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0126 |
Shipping Weight (kg) | 0.1492 |
Lead Count | 5 |
Package Type | TSOT |
Soldering Composition | NiPdAu |
150Ma 1% 16Ua,60Mv Ldo Regulator 5 Tsot - T/R Rohs Compliant: Yes |Microchip MIC5306-1.5YD5-TR | Newark Electronics |
LDO Regulator Pos 1.5V 0.15A 5-Pin TSOT-23 T/R | Avnet America |
150mA 1% 16uA,60mV LDO Regulator | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC5306-1.5YD5-TR?
Additional datasheets, footprints and schematics for MIC5306-1.5YD5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5306-1.5YD5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5306-1.5YD5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5306-1.5YD5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5306-1.5YD5-TR fall under?
The MIC5306-1.5YD5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5306-1.5YD5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5306-1.5YD5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5306-1.5YD5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5306-1.5YD5-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC5306-1.5YD5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5306-1.5YD5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5306-1.5YD5-TR?
You can fill out our help required form which you can use to request a quote for MIC5306-1.5YD5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.