Status: | Active |
---|---|
Series: | MIC5305 |
RoHS: | Compliant |
The MIC5305 is a high-performance, 150mA LDO regulator, offering extremely high PSRR and very low noise while consuming low ground current.
Ideal for battery-operated applications, the MIC5305 features 1% accuracy, extremely low dropout voltage (60mV at 150mA), and low ground current at light load (typically 90µA). Equipped with a logic-compatible enable pin, the MIC5305 can be put into a zero-off-mode current state, drawing no current when disabled.
The MIC5305 is a µCap design operating with very small ceramic output capacitors for stability, thereby reducing required board space and component cost.
Ultra-low dropout voltage: 60mV at 150mA |
Input voltage range: 2.25V to 5.5V |
Stable with ceramic output capacitor |
150mA guaranteed output current |
Low output noise: 20µVrms |
Low quiescent current: 90µA total |
High PSRR: up to 85dB at 1kHz |
Less than 30µs turn-on time w/CBYP = 0.01µF |
±1.0% initial accuracy |
±2.0% over temperature |
Thermal shutdown protection |
Current limit protection |
Thin SOT-23-5 package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.25 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.5, 1.8, 2.0, 2.5, 2.6, 2.7, 2.8, 2.85, 2.9, 3.0, 3.3, 4.6, 4.75, Adj |
Voltage Drop Typ (mV) | 60 |
IGND Typ (µA) | 90 |
Tol Typ % | ±1 |
Noise (µV) rms | 20 |
PSRR 1 kHz (dB) | 85 |
Pins | Packaging | 6 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0101 |
Shipping Weight (kg) | 0.6621 |
Lead Count | 6 |
Package Type | VDFN |
Package Width or Size | 2x2x0.9mm |
Soldering Composition | NiPdAu |
LDO VOLTAGE REGULATORS | Farnell |
150Ma Ucap Ultra Low Dropout High Psrr Ldo Regulator 6 Vdfn 2X2X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC5305-2.5YML-TR | Newark Electronics |
MIC5305 Series 2.5 V Fixed Output 150 mA SMT â•¡Cap ULDO Regulator - MLF-6 | Future Electronics |
LDO Voltage Regulator, Fixed, 2.25 V to 5.5 V, 1 Output, 2.5 V, 150 mA, 6 Pins, VDFN-EP | Avnet America |
150mA uCap Ultra Low Dropout High PSRR LDO Regulator | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC5305-2.5YML-TR?
Additional datasheets, footprints and schematics for MIC5305-2.5YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC5305-2.5YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5305-2.5YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5305-2.5YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5305-2.5YML-TR fall under?
The MIC5305-2.5YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5305-2.5YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5305-2.5YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5305-2.5YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5305-2.5YML-TR have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC5305-2.5YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5305-2.5YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5305-2.5YML-TR?
You can fill out our help required form which you can use to request a quote for MIC5305-2.5YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.