Status: | Active |
---|---|
Series: | MIC5304 |
RoHS: | Compliant |
The MIC5304 is a low quiescent current, low dropout regulator with selectable output voltage designed for applications that require two levels of output voltage regulation. The MIC5304 is an ideal solution for programming memory cards as well as for conserving power in portable applications. The MIC5304 is capable of sourcing 150mA of output current while only consuming 24µA of operating current. This high performance LDO offers fast transient response while still maintaining low quiescent current levels.
The MIC5304 is an ideal solution for battery-operated applications due to ultra-low operating current and extremely low dropout voltage of 85mV at 150mA. Equipped with a TTL logic-compatible enable pin, the MIC5304 can be put into a zero off-mode current state, drawing virtually no current when disabled.
Board space and component cost is minimized because the MIC5304 operates with very small 1µF ceramic capacitors.
The MIC5304 also features thermal shutdown and current limit protection.
150mA output current |
Logic-controlled selectable output voltage |
Fast transition time between selected output voltages |
Input voltage range: 2.3V to 5.5V |
Low 24µA operating current |
Stable with 1µF ceramic capacitors |
Low dropout voltage: 85mV at 150mA |
Thermal shutdown and current limit protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.3 |
VIN Max (V) | 5.5 |
VOUT (V) | 3.15/1.85, 3.15/1.875, 3.2/1.8 |
Voltage Drop Typ (mV) | 85 |
IGND Typ (µA) | 24 |
Tol Typ % | ±1.5 |
Noise (µV) rms | 90 |
PSRR 1 kHz (dB) | 65 |
Pins | Packaging | 6 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0044 |
Shipping Weight (kg) | 0.5486 |
Lead Count | 6 |
Package Type | UDFN |
Package Width or Size | 1.6x1.6x0.6mm |
Soldering Composition | NiPdAu |
Single 150Ma Low Iq Ldo With Vselect 6 Udfn 1.6X1.6X0.6Mm T/R Rohs Compliant: Yes |Microchip MIC5304-XGHYMT-TR | Newark Electronics |
MIC5304 Series 3.15 / 1.875 V 150 mA Surface Mount LDO Regulator - TMLF-6 | Future Electronics |
SINGLE 150MA LOW IQ LDO WITH VSELECT | Avnet America |
Single 150mA Low Iq LDO with Vselect | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC5304-XGHYMT-TR?
Additional datasheets, footprints and schematics for MIC5304-XGHYMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC5304-XGHYMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5304-XGHYMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5304-XGHYMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5304-XGHYMT-TR fall under?
The MIC5304-XGHYMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5304-XGHYMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5304-XGHYMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5304-XGHYMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5304-XGHYMT-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC5304-XGHYMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5304-XGHYMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5304-XGHYMT-TR?
You can fill out our help required form which you can use to request a quote for MIC5304-XGHYMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.