Status: | Active |
---|---|
Series: | MIC5302 |
RoHS: | Compliant |
The MIC5302 is an ultra-small, ultra-low dropout CMOS regulator; a ULDO that is ideal for today's most demanding portable applications, including cellular phone RF power, camera modules, imaging sensors for digital still and video cameras, PDAs, portable media players (PMP), and PC cameras where board space is limited. It offers extremely low dropout voltage, very low output noise, and can operate from a 2.3V to 5.5V input while delivering up to 150mA.
It offers 2% initial accuracy, low ground current (typically 85µA total), and thermal and current limit protection. The MIC5302 can also be put into a zero off-mode current state, drawing no current when disabled.
Low dropout voltage: 50mV at 150mA |
Output noise: 120µVrms |
Input voltage range: 2.3V to 5.5V |
150mA guaranteed output current |
Stable with ceramic output capacitors |
Low quiescent current: 85µA total |
35µs turn-on time |
±2% initial accuracy |
±3% over temperature |
Thermal shutdown and current limit protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.3 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.3, 1.5, 1.8, 2.1, 2.5, 2.6, 2.8, 2.85, 2.9, 3.0, 3.3, 4.6 |
Voltage Drop Typ (mV) | 50 |
IGND Typ (µA) | 85 |
Tol Typ % | ±2 |
Noise (µV) rms | 120 |
PSRR 1 kHz (dB) | 65 |
Pins | Packaging | 4 | UDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0024 |
Shipping Weight (kg) | 0.5474 |
Lead Count | 4 |
Package Type | UDFN |
Package Width or Size | 1.2x1.6x0.6mm |
Soldering Composition | NiPdAu |
150mA Single LDO | Microchip Technology |
Ldo, 3.3V, 0.15A, 0.05Vdo, 2%, 4Mlf | Newark Electronics |
LDO, 3.3V, 0.15A, 0.05VDO, 2%, 4MLF | Farnell |
LDO Regulator Pos 3.3V 0.15A 4-Pin TMLF T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5302-3.3YMT-TR?
Additional datasheets, footprints and schematics for MIC5302-3.3YMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC5302-3.3YMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5302-3.3YMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5302-3.3YMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5302-3.3YMT-TR fall under?
The MIC5302-3.3YMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5302-3.3YMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5302-3.3YMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5302-3.3YMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5302-3.3YMT-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for MIC5302-3.3YMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5302-3.3YMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5302-3.3YMT-TR?
You can fill out our help required form which you can use to request a quote for MIC5302-3.3YMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.