Status: | Active |
---|---|
Series: | MIC5301 |
RoHS: | Compliant |
The MIC5301 is a high performance, single output ultra-low LDO (ULDO) regulator, offering low total output noise. The MIC5301 is capable of sourcing 150mA output current and offers high PSRR and low output noise, making it an ideal solution for RF applications.
For battery-operated applications, the MIC5301 offers 2% accuracy, extremely low dropout voltage (40mV at 150mA), and low ground current (typically 85µA total). The MIC5301 can also be put into a zero off-mode current state, drawing no current when disabled.
The MIC5301 is available in the 1.6mm x 1.6mm MLF® package, occupying only 2.56mm2 of PCB area, a 36% reduction in board area compared to SC-70 and 2mm x 2mm MLF® packages.
The MIC5301 has an operating junction temperature range of -40°C to +125°C and is available in fixed and adjustable output voltages in lead-free (RoHS-compliant) MLF® and Thin SOT-23-5 packages.
Prices starting from US$0.0001
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0001
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.61
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-low dropout voltage: 40mV at 150mA |
Input voltage range: 2.3V to 5.5V |
150mA guaranteed output current |
Stable with ceramic output capacitors |
Ultra-low output noise: 30µVrms |
Low quiescent current: 85µA total |
High PSRR: up to 75dB at 1kHz |
35µs turn-on time |
±2% initial accuracy |
± 3% over temperature |
Thermal shutdown and current limit protection |
Tiny 6-pin 1.6mm x 1.6mm MLF® lead-less package |
Thin SOT-23-5 package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.3 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.3, 1.5, 1.8, 2.1, 2.5, 2.6, 2.8, 2.85, 2.9, 3.0, 3.3, 4.6, Adj |
Voltage Drop Typ (mV) | 40 |
IGND Typ (µA) | 85 |
Tol Typ % | ±2 |
Noise (µV) rms | 30 |
PSRR 1 kHz (dB) | 75 |
Pins | Packaging | 6 | WDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.07 |
Lead Count | 6 |
Package Type | WDFN |
Package Width or Size | 1.6x1.6x0.8mm |
Soldering Composition | NiPdAu |
Ldo, Adj, 0.15A, 0.04Vdo, 2%, 6Mlf | Newark Electronics |
MIC5301 Series Adj. 150 mA Surface Mount Single ╡Cap ULDOÔ - MLF-6 | Future Electronics |
LDO Regulator Pos 1.25V to 5.5V 0.15A 6-Pin WDFN T/R | Avnet America |
LDO, ADJ, 0.15A, 0.04VDO, 2%, 6MLF | Farnell |
Where can I find additional details, specifications and documents for a MIC5301YML-TR?
Additional datasheets, footprints and schematics for MIC5301YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC5301YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5301YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5301YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5301YML-TR fall under?
The MIC5301YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5301YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5301YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5301YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5301YML-TR have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC5301YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5301YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5301YML-TR?
You can fill out our help required form which you can use to request a quote for MIC5301YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.