Status: | Active |
---|---|
Series: | MIC5295 |
RoHS: | Compliant |
The MIC5295 is a 150mA highly accurate, low dropout regulator with high input voltage and low ground current. This combination of high input voltage and low ground current makes the MIC5295 ideal for USB and portable electronics applications using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs.
A µCap LDO design, the MIC5295 is stable with either a ceramic or tantalum output capacitor. It only requires a 2.2µF capacitor for stability.
Features of the MIC5295 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection.
Available in fixed and adjustable output voltage versions, the MIC5295 is offered in the TO-252-5 (D-Pak) package with a junction temperature range of -40°C to +125°C.
Wide input voltage range: 2.3V to 24V |
Ultra-low ground current: 18µA |
Low dropout voltage: 300mV at 150mA |
High initial output accuracy: ±1.0% |
Stable with ceramic or tantalum capacitors |
Excellent line and load regulation specifications |
Reverse battery protection |
Reverse leakage protection |
Thermal shutdown and current limit protection |
Power TO-252-5 (D-Pak) package |
Adjustable output from 1.24V to 20V |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.3 |
VIN Max (V) | 24 |
VOUT (V) | 3.0, 3.3, 5.0, Adj |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 18 |
Tol Typ % | ±1 |
Noise (µV) rms | 47 |
PSRR 1 kHz (dB) | 50 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 5 | TO-252 |
Temp Range | -40C to +125C |
Packing Media | Tube (80) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3412 |
Shipping Weight (kg) | 0.6125 |
Lead Count | 5 |
Package Type | TO-252 |
Soldering Composition | Matte Tin |
Low Quiescent, High Vin 150mA LDO | Microchip Technology |
Low Quiescent, High Vin 150Ma Ldo 5 To-252 - Tube Rohs Compliant: Yes |Microchip MIC5295YD | Newark Electronics |
MCCMIC5295YD | Avnet America |
IC, LDO, 150MA, LOW IQ, 5TO252 | Farnell |
Where can I find additional details, specifications and documents for a MIC5295YD?
Additional datasheets, footprints and schematics for MIC5295YD are listed on our Part Details page. You can also find images and similar parts to MIC5295YD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5295YD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5295YD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5295YD fall under?
The MIC5295YD is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5295YD when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5295YD you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5295YD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5295YD have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for MIC5295YD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5295YD often in real-time on the comparison pages.
What if I can't find stock of MIC5295YD?
You can fill out our help required form which you can use to request a quote for MIC5295YD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.