Status: | Active |
---|---|
Series: | MIC5283 |
RoHS: | Compliant |
The MIC5283 high-performance linear regulator offers a very-wide input operating voltage range, up to 120V DC, and supplies an output current of up to 150mA.
Ideal for high input voltage applications such as industrial and telecom, the MIC5283 offers ±3% initial accuracy, extremely high-power supply rejection ratio (75dB at 10kHz) and an ultra-low quiescent current of 8µA. The MIC5283 is optimized for high-voltage line transients, making it ideal for harsh environment applications.
The MIC5283 is offered in both fixed output voltage (3.3V or 5.0V) and adjustable output voltage (1.22V to 5.5V) options. The MIC5283 operates over a -40°C to +125°C temperature range and is available in lead-free, RoHS-compliant, and ePad SOIC-8 packages.
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.54
|
486
in stock
|
Buy Now | |
Microchip Technology
from US$1.47
|
182,230
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
486
in stock
|
Buy Now | |
element14
from US$1.62
|
486
in stock
|
Buy Now | |
Future Electronics
from US$1.50
|
-
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide input voltage range: 6V to 120V DC |
Ultra-low quiescent current: 8µA |
150mA guaranteed output current |
Adjustable output from 1.22V to 5.5V |
Stable with ceramic output capacitors |
Ultra-high PSRR (75dB at 10kHz) |
Ultra-high line rejection (load dump) |
±3% initial accuracy |
Thermal shutdown and current limit protection |
Thermally efficient 8-pin ePad SOIC packages |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 6 |
VIN Max (V) | 120 |
VOUT (V) | 3.3, 5.0, Adj |
Voltage Drop Typ (mV) | 1800 |
IGND Typ (µA) | 8 |
Tol Typ % | ±3 |
PSRR 1 kHz (dB) | 75 |
Load Dump | Yes |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.700602 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.9mm |
Soldering Composition | Matte Tin |
120V/150mA Ultra-Low IQ High-PSRR Linear Regulator | Microchip Technology |
Linear Volt Reg, 5V, 0.15A, Hsoic-8 Rohs Compliant: Yes |Microchip MIC5283-5.0YME-TR | Newark Electronics |
LINEAR VOLT REG, 5V, 0.15A, HSOIC-8 | element14 |
. | Future Electronics |
LDO Regulator Pos 5V 0.15A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5283-5.0YME-TR?
Additional datasheets, footprints and schematics for MIC5283-5.0YME-TR are listed on our Part Details page. You can also find images and similar parts to MIC5283-5.0YME-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5283-5.0YME-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5283-5.0YME-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5283-5.0YME-TR fall under?
The MIC5283-5.0YME-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5283-5.0YME-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5283-5.0YME-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5283-5.0YME-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5283-5.0YME-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MIC5283-5.0YME-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5283-5.0YME-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5283-5.0YME-TR?
You can fill out our help required form which you can use to request a quote for MIC5283-5.0YME-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.