Status: | Active |
---|---|
Series: | MIC5265 |
RoHS: | Compliant |
The MIC5265 is a 150mA LDO in lead-free Thin SOT-23-5 packaging that is perfect for applications where cost is the priority. The MIC5265 is ideal for any application in portable electronics, including both RF and digital applications. With good output noise and high PSRR, the MIC5265 is ideal for noise sensitive applications such as RF. While the fast transient response and active shutdown circuitry makes it well-suited for powering digital circuitry.
The MIC5265 has a 2.7V to 5.5V input operating voltage range, making it optimal for operation from a single-cell lithium ion battery or fixed 3.3V and 5V systems. The MIC5265 comes with an enable pin and can be put into a zero off-mode current state.
The MIC5265 offers low dropout voltage (210mV at 150mA), low noise (57 µVrms), high PSRR, and integrates an active shutdown circuit on the output of each regulator to discharge the output voltage when disabled.
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
12,000
in stock
|
Buy Now | |
Microchip Technology
from US$0.24
|
18,637
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
12,000
in stock
|
Buy Now | |
element14
from US$0.34
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.7V to 5.5V supply voltage |
Low 90µA quiescent current per LDO |
Thin SOT-23-5 package |
Low Noise: 57µVrms |
High PSRR: 70dB at 1kHz |
Low dropout voltage: 210mV at 150mA |
Stable with ceramic output capacitors |
Independent enable pins |
Fast transient response |
Active shutdown on both outputs |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.7 |
VIN Max (V) | 5.5 |
VOUT (V) | 1.5, 1.8, 1.85, 2.5, 2.6, 2.7, 2.8, 2.85, 2.9, 3.0, 3.1, 3.2, 3.3 |
Voltage Drop Typ (mV) | 210 |
IGND Typ (µA) | 75 |
Tol Typ % | ±2 |
Noise (µV) rms | 57 |
PSRR 1 kHz (dB) | 64 |
Pins | Packaging | 5 | TSOT |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0126 |
Shipping Weight (kg) | 0.1492 |
Lead Count | 5 |
Package Type | TSOT |
Soldering Composition | NiPdAu |
Ic, Ldo Reg, 150Ma, 2.5V, Tsot23-5 | Newark Electronics |
IC, LDO REG, 150MA, 2.5V, TSOT23-5 | element14 |
MIC5265 Series 2.5 V Fixed Output 150 mA SMT â•¡Cap LDO Regulator - TSOT-23-5 | Future Electronics |
150MA UCAP LDO REGULATOR | Avnet America |
Where can I find additional details, specifications and documents for a MIC5265-2.5YD5-TR?
Additional datasheets, footprints and schematics for MIC5265-2.5YD5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5265-2.5YD5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5265-2.5YD5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5265-2.5YD5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5265-2.5YD5-TR fall under?
The MIC5265-2.5YD5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5265-2.5YD5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5265-2.5YD5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5265-2.5YD5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5265-2.5YD5-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MIC5265-2.5YD5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5265-2.5YD5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5265-2.5YD5-TR?
You can fill out our help required form which you can use to request a quote for MIC5265-2.5YD5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.