Status: | Active |
---|---|
Series: | MIC5258 |
RoHS: | Compliant |
The MIC5258 is an efficient, precise CMOS voltage regulator with Power Good output. The MIC5258 offers better than 3% initial accuracy and constant ground current (typically 100µA) over load .
The MIC5258 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices.
Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package, the MIC5258 is a fixed 1.2V regulator.
Power Good indicator |
Load-independent, ultra-low ground current: 100mA |
150mA output current |
Current limiting |
Thermal shutdown |
Tight load and line regulation |
Zero off-mode current |
Stability with low-ESR capacitors |
Fast transient response |
TTL logic-controlled enable input |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 150 |
Rated IOUT | 150 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 1.2 |
Voltage Drop Typ (mV) | N/A |
IGND Typ (µA) | 85 |
Tol Typ % | ±3 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Ic, Ldo Reg, 150Ma, 1.2V, Tsot23-5 | Newark Electronics |
IC, LDO REG, 150MA, 1.2V, TSOT23-5 | Farnell |
Where can I find additional details, specifications and documents for a MIC5258-1.2YM5-TR?
Additional datasheets, footprints and schematics for MIC5258-1.2YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5258-1.2YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5258-1.2YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5258-1.2YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5258-1.2YM5-TR fall under?
The MIC5258-1.2YM5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5258-1.2YM5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5258-1.2YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5258-1.2YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5258-1.2YM5-TR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC5258-1.2YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5258-1.2YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5258-1.2YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC5258-1.2YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.