Status: | Active |
---|---|
Series: | MIC5249 |
RoHS: | Compliant |
The MIC5249 is an efficient, precise 300mA CMOS voltage regulator with power-on reset delay which can be implemented via an external capacitor. It offers 1% initial accuracy, extremely low dropout voltage (typically 400mV @ 300mA), and low ground current (typically 85mA) over load.
Designed specifically for noise-critical applications in handheld or battery-powered devices, the MIC5249 comes equipped with a noise reduction feature to filter the output noise via an external capacitor. Other features of the MIC5249 include a logic-compatible enable pin, current limit, thermal shutdown, ultra-fast transient response, and an active clamp to speed up device turnoff.
The MIC5249 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices.
300mA output current |
High PSRR: 65dB at 120Hz |
Stable with ceramic output capacitor |
Power-on reset output with adjustable delay time |
±1.0% initial accuracy |
±3.0% over temperature |
Low dropout voltage: 400mV at 300mA |
Low quiescent current: 85mA |
Zero off-mode current state |
Thermal shutdown protection |
Current limit protection |
Tiny MSOP-8 package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 300 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 300 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 1.5, 1.8, 2.5, 2.8, 2.85, 3.0, 3.3 |
Voltage Drop Typ (mV) | 340 |
IGND Typ (µA) | 85 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 65 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
LDO VOLTAGE REGULATORS | Farnell |
300Ma Ucapl Ldo With Reset 8 Msop 3X3Mm Tube Rohs Compliant: Yes |Microchip MIC5249-2.6YMM | Newark Electronics |
LDO Regulator Pos 2.6V 0.3A 8-Pin MSOP Tube | Avnet America |
300mA uCapl LDO with Reset | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC5249-2.6YMM?
Additional datasheets, footprints and schematics for MIC5249-2.6YMM are listed on our Part Details page. You can also find images and similar parts to MIC5249-2.6YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5249-2.6YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5249-2.6YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5249-2.6YMM fall under?
The MIC5249-2.6YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5249-2.6YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5249-2.6YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5249-2.6YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5249-2.6YMM have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC5249-2.6YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5249-2.6YMM often in real-time on the comparison pages.
What if I can't find stock of MIC5249-2.6YMM?
You can fill out our help required form which you can use to request a quote for MIC5249-2.6YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.