Status: | Active |
---|---|
Series: | MIC5249 |
RoHS: | Compliant |
The MIC5249 is an efficient, precise 300mA CMOS voltage regulator with power-on reset delay which can be implemented via an external capacitor. It offers 1% initial accuracy, extremely low dropout voltage (typically 400mV @ 300mA), and low ground current (typically 85mA) over load.
Designed specifically for noise-critical applications in handheld or battery-powered devices, the MIC5249 comes equipped with a noise reduction feature to filter the output noise via an external capacitor. Other features of the MIC5249 include a logic-compatible enable pin, current limit, thermal shutdown, ultra-fast transient response, and an active clamp to speed up device turnoff.
The MIC5249 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices.
300mA output current |
High PSRR: 65dB at 120Hz |
Stable with ceramic output capacitor |
Power-on reset output with adjustable delay time |
±1.0% initial accuracy |
±3.0% over temperature |
Low dropout voltage: 400mV at 300mA |
Low quiescent current: 85mA |
Zero off-mode current state |
Thermal shutdown protection |
Current limit protection |
Tiny MSOP-8 package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 300 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 300 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 1.5, 1.8, 2.5, 2.8, 2.85, 3.0, 3.3 |
Voltage Drop Typ (mV) | 340 |
IGND Typ (µA) | 85 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 65 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.3347 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
300mA uCapl LDO with Reset | Microchip Technology |
300Ma Ucapl Ldo With Reset 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip MIC5249-1.5YMM-TR | Newark Electronics |
LDO Regulator Pos 1.5V 0.3A 8-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5249-1.5YMM-TR?
Additional datasheets, footprints and schematics for MIC5249-1.5YMM-TR are listed on our Part Details page. You can also find images and similar parts to MIC5249-1.5YMM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5249-1.5YMM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5249-1.5YMM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5249-1.5YMM-TR fall under?
The MIC5249-1.5YMM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5249-1.5YMM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5249-1.5YMM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5249-1.5YMM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5249-1.5YMM-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MIC5249-1.5YMM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5249-1.5YMM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5249-1.5YMM-TR?
You can fill out our help required form which you can use to request a quote for MIC5249-1.5YMM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.