Status: | Active |
---|---|
Series: | MIC5248 |
RoHS: | Compliant |
The MIC5248 is an efficient, general purpose 1.2V CMOS voltage regulator with a Power Good output function. The MIC5248 offers better than 3% initial accuracy and constant ground current (typically 100µA) over load.
The MIC5248 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices.
Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in the IttyBitty® SOT-23-5 package.
Power Good indicator |
Load-independent, ultra-low ground current: 100µA |
150mA output current |
Current limiting |
Thermal shutdown |
Tight load and line regulation |
Zero off-mode current |
Stability with low-ESR capacitors |
Fast transient response |
TTL logic-controlled enable input |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 1.2 |
IGND Typ (µA) | 100 |
Tol Typ % | ±3 |
Noise (µV) rms | 30 |
PSRR 1 kHz (dB) | 63 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
MIC5248 Series 6 V 150 mA SMT ╡Cap CMOS LDO Regulator w/Power Good - SOT-23-5 | Future Electronics |
LDO, 1.2V, 0.15A, 3%, CMOS, 5SOT23 | Farnell |
Ldo, 1.2V, 0.15A, 3%, Cmos, 5Sot23 | Newark Electronics |
Where can I find additional details, specifications and documents for a MIC5248-1.2YM5-TR?
Additional datasheets, footprints and schematics for MIC5248-1.2YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5248-1.2YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5248-1.2YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5248-1.2YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5248-1.2YM5-TR fall under?
The MIC5248-1.2YM5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5248-1.2YM5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5248-1.2YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5248-1.2YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5248-1.2YM5-TR have stock available?
Authorised distributors including Future Electronics, Farnell and Newark Electronics have stock available or on a lead time for MIC5248-1.2YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5248-1.2YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5248-1.2YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC5248-1.2YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.