Status: | Active |
---|---|
Series: | MIC5247 |
RoHS: | Compliant |
The MIC5247 is an efficient and precise, low-voltage CMOS voltage regulator optimized for ultra-low noise applications. The MIC5247 offers better than 1% initial accuracy and 85mA constant ground current over load (typically 85mA). The MIC5247 provides a very low-noise output, ideal for RF applications where quiet voltage sources are required. A noise bypass pin is also available for further reduction of output noise.
Designed specifically for handheld and battery-powered devices, the MIC5247 provides a logic-compatible enable pin. When disabled, power consumption drops nearly to zero.
The MIC5247 also works with low-ESR ceramic capacitors, reducing the amount of board space necessary for power applications, critical in handheld wireless devices.
Key features include current limit, thermal shutdown, a push-pull output for faster transient response, and an active clamp to speed up device turnoff. Available in IttyBitty® SOT-23-5 package, the MIC5247 also offers a range of fixed output voltages.
Ultra-low noise |
Low voltage outputs |
Load-independent, ultra-low ground current: 85mA |
150mA output current |
Current limiting |
Thermal shutdown |
Tight load and line regulation |
Zero off-mode current |
Stability with low-ESR capacitors |
Fast transient response |
Logic-controlled enable input |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.7 |
VIN Max (V) | 6 |
VOUT (V) | 1.5, 1.6, 1.8, 1.85, 2.0, 2.1, 2.2, 2.4 |
Voltage Drop Typ (mV) | 150 |
IGND Typ (µA) | 85 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 50 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
150Ma Low Voltage Ucap Cmos Regulator 5 Sot-23 T/R Rohs Compliant: Yes |Microchip MIC5247-1.6YM5-TR | Newark Electronics |
Standard Regulator Pos 1.6V 0.15A 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5247-1.6YM5-TR?
Additional datasheets, footprints and schematics for MIC5247-1.6YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5247-1.6YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5247-1.6YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5247-1.6YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5247-1.6YM5-TR fall under?
The MIC5247-1.6YM5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5247-1.6YM5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5247-1.6YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5247-1.6YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5247-1.6YM5-TR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MIC5247-1.6YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5247-1.6YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5247-1.6YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC5247-1.6YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.