Status: | Active |
---|---|
Series: | MIC5239 |
RoHS: | Compliant |
The MIC5239 is a low quiescent current, µCap low-dropout regulator. With a maximum operating input voltage of 30V and a quiescent current of 23µA, it is ideal for supplying keep-alive power in systems with high voltage batteries.
Capable of 500mA output, the MIC5239 has a dropout voltage of only 350mV. It can provide high output current for applications such as USB.
As a µCap LDO, the MIC5239 is stable with either a ceramic or a tantalum output capacitor. It only requires a 3.3µF output capacitor for stability.
The MIC5239 includes a logic-compatible enable input and an undervoltage error flag indicator. Other features of the MIC5239 include thermal shutdown, current limit, overvoltage shutdown, reverse leakage protection, and reverse battery protection.
Available in the thermally enhanced SOIC-8, MSOP-8, and SOT-223 packages, the MIC5239 comes in fixed 3.0V and adjustable voltages.
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.49
|
2,488
in stock
|
Buy Now | |
Future Electronics
from US$2.44
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
2,488
in stock
|
Buy Now | |
element14
from US$2.62
|
2,488
in stock
|
Buy Now | |
Avnet America
from US$3.27
|
-
|
Buy Now | |
Microchip Technology
from US$1.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-low quiescent current (IQ = 23µA @ IO = 100µA) |
Continuious 500mA output current |
Wide input range: 2.3V to 30V |
Low dropout voltage: 350mV at 500mA |
±1.0% initial output accuracy |
Stable with ceramic or tantalum output capacitor |
Logic-compatible enable input |
Low output voltage error flag indicator |
Overcurrent protection |
Thermal shutdown |
Reverse leakage protection |
Reverse battery protection |
High power SOIC-8, MSOP-8 and SOT-223 packages |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 2.3 |
VIN Max (V) | 30 |
VOUT (V) | 1.5, 1.8, 2.5, 3.0, 3.3, 5.0, Adj |
Voltage Drop Typ (mV) | 350 |
IGND Typ (µA) | 23 |
Tol Typ % | ±1 |
Noise (µV) rms | 160 |
PSRR 1 kHz (dB) | 50 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.2384 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.9mm |
Soldering Composition | NiPdAu |
MIC5239 Series 500 mA ADJ Output Voltage Surface Mount LDO Regulator- SOIC-8 T/R | Future Electronics |
Ldo, Adj, 1.24V-20V, 0.5A, Soic-8 | Newark Electronics |
LDO, ADJ, 1.24V-20V, 0.5A, SOIC-8 | element14 |
LDO Regulator Pos 1.24V to 20V 0.5A 8-Pin SOIC T/R | Avnet America |
High Vin, Low Iq Regulator | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC5239YM-TR?
Additional datasheets, footprints and schematics for MIC5239YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC5239YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5239YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5239YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5239YM-TR fall under?
The MIC5239YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5239YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5239YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5239YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5239YM-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MIC5239YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5239YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5239YM-TR?
You can fill out our help required form which you can use to request a quote for MIC5239YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.