Status: | Active |
---|---|
Series: | MIC5236 |
RoHS: | Compliant |
The MIC5236 is a low quiescent current, µCap low dropout regulator. With a maximum operating input voltage of 30V and a quiescent current of 20µA, it is ideal for supplying keep-alive power in systems with high-voltage batteries.
Capable of 150mA output, the MIC5236 has a dropout voltage of only 300mV. It can also survive an input transient of -20V to +60V.
As a µCap LDO, the MIC5236 is stable with either a ceramic or a tantalum output capacitor. It only requires a 1.0µF output capacitor for stability.
The MIC5236 includes a logic-compatible enable input and an undervoltage error flag indicator. Other features of the MIC5236 include thermal shutdown, current-limit, overvoltage shutdown, load-dump protection, reverse leakage protection, and reverse battery protection.
Available in the thermally enhanced SOIC-8 and MSOP-8 packages, the MIC5236 comes in fixed 2.5V, 3.0V, 3.3V, 5.0V, and adjustable voltages.
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.15
|
2,470
in stock
|
Buy Now | |
Future Electronics
from US$2.09
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.49
|
2,470
in stock
|
Buy Now | |
element14
from US$2.03
|
2,470
in stock
|
Buy Now | |
Microchip Technology
from US$1.66
|
127
in stock
|
Buy Now | |
Avnet America
from US$2.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-low quiescent current (IQ equals 20µA at IO equals 100µA) |
Wide input range: 2.3V to 30V |
230mV at 50mA; |
300mV at 150mA |
Fixed 2.5V, 3.0V, 3.3V, 5.0V and adjustable outputs |
±1.0% initial output accuracy |
Stable with ceramic or tantalum output capacitor |
Load dump protection: -20V to +60V input transient survivability |
Logic-compatible enable input |
Low output flag indicator |
Overcurrent protection |
Thermal shutdown |
Reverse leakage protection |
Reverse battery protection |
High power SOIC-8 and MSOP-8 |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.3 |
VIN Max (V) | 30 |
VOUT (V) | 2.5, 3.0, 3.3, 5.0, Adj |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 20 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 55 |
Load Dump | Yes |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.3347 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
MIC5236 Series 150 mA ADJ Output Voltage Surface Mount LDO Regulator - MSOP-8 | Future Electronics |
Ldo, Adj, 1.24V-20V, 0.15A, Msop-8 | Newark Electronics |
LDO, ADJ, 1.24V-20V, 0.15A, MSOP-8 | element14 |
150mA, Low Iq LDO | Microchip Technology |
LDO Regulator Pos 1.24V to 20V 0.15A 8-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5236YMM-TR?
Additional datasheets, footprints and schematics for MIC5236YMM-TR are listed on our Part Details page. You can also find images and similar parts to MIC5236YMM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5236YMM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5236YMM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5236YMM-TR fall under?
The MIC5236YMM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5236YMM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5236YMM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5236YMM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5236YMM-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Microchip Technology have stock available or on a lead time for MIC5236YMM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5236YMM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5236YMM-TR?
You can fill out our help required form which you can use to request a quote for MIC5236YMM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.