Status: | Active |
---|---|
Series: | MIC5235 |
RoHS: | Compliant |
The MIC5235 is a 150mA highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high voltage and low ground current makes the MIC5235 ideal for USB and portable electronics applications, using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs.
A µCap LDO design, the MIC5235 is stable with either ceramic or tantalum output capacitors. It only requires a 2.2µF capacitor for stability.
Features of the MIC5235 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection.
Available in fixed and adjustable output voltage versions, the MIC5235 is offered in the IttyBitty® SOT-23-5 package with a junction temperature range of -40°C to +125°C.
Wide input voltage range: 2.3V to 24V |
Ultra-low ground current: 18µA |
Low dropout voltage: 310mV at 150mA |
High output accuracy: ±2.0% over temperature |
µCap: stable with ceramic or tantalum capacitors |
Excellent line and load regulation specifications |
Zero off-mode current |
Reverse battery protection |
Reverse leakage protection |
Thermal shutdown and current limit protection |
IttyBitty® SOT-23-5 package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.3 |
VIN Max (V) | 24 |
VOUT (V) | 1.5, 1.8, 2.5, 2.7, 3.0, 3.3, 5.0, Adj |
Voltage Drop Typ (mV) | 310 |
IGND Typ (µA) | 18 |
Tol Typ % | ±1 |
Noise (µV) rms | 47 |
PSRR 1 kHz (dB) | 35 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
High Vin, Low Iq Regulator | Microchip Technology |
High Vin, Low Iq Regulator 5 Sot-23 T/R Rohs Compliant: Yes |Microchip MIC5235-2.5YM5-TR | Newark Electronics |
MIC5235 Series 2.5 V Fixed Output 150 mA Surface Mount LDO Regulator - SOT-23-5 | Future Electronics |
HIGH VIN, LOW IQ REGULATOR | Avnet America |
Where can I find additional details, specifications and documents for a MIC5235-2.5YM5-TR?
Additional datasheets, footprints and schematics for MIC5235-2.5YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5235-2.5YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5235-2.5YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5235-2.5YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5235-2.5YM5-TR fall under?
The MIC5235-2.5YM5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5235-2.5YM5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5235-2.5YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5235-2.5YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5235-2.5YM5-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC5235-2.5YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5235-2.5YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5235-2.5YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC5235-2.5YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.