Status: | Active |
---|---|
Series: | MIC5234 |
RoHS: | Compliant |
The MIC5234 is a low-quiescent current, µCap low-dropout regulator. With a maximum operating input voltage of 30V and quiescent current of 20µA, it is ideal for supplying keep-alive power in systems with high-voltage batteries.
Capable of 150mA output, the MIC5234 has a dropout voltage of only 320mV. It can also survive an input transient of -20V to +32V. The MIC5234 requires only a 2.2µF output capacitor for stable operation.
The MIC5234 includes a logic-compatible enable input. Other features of the MIC5234 include thermal shutdown, load dump protection, and reverse leakage and reverse battery protection.
The MIC5234 is available in an 8-pin ePad SOIC package with a junction operting range from -40°C to +125°C.
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
143
in stock
|
Buy Now | |
Microchip Technology
from US$1.09
|
97,730
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
143
in stock
|
Buy Now | |
element14
from US$1.17
|
143
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
95
in stock
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-low quiescent current (IQ equals 20µA at IO equals 100µA) |
Wide input voltage range: 2.3V to 30V |
230mV at 50mA |
320mV at 150mA |
Adjustable output voltage |
Typical ±1.0% initial output accuracy |
Logic-compatible enable input |
Overcurrent protection |
Thermal shutdown protection |
Reverse leakage and reverse battery protection |
Thermally enhanced 8-pin ePad SOIC package |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.3 |
VIN Max (V) | 30 |
VOUT (V) | Adj |
Voltage Drop Typ (mV) | 320 |
IGND Typ (µA) | 20 |
Tol Typ % | ±1 |
Noise (µV) rms | 160 |
PSRR 1 kHz (dB) | N/A |
Load Dump | Yes |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0732 |
Shipping Weight (kg) | 0.18579 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.9mm |
Soldering Composition | NiPdAu |
Low Quiescent Current uCap LDO | Microchip Technology |
Ldo, 2.3V To 30Vin, 0.15A, Adj, 8Soic | Newark Electronics |
LDO, 2.3V TO 30VIN, 0.15A, ADJ, 8SOIC | element14 |
LOW QUIESCENT CURRENT UCAP LDO | Future Electronics |
LDO Regulator Pos 1.24V to 20V 0.15A 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC5234YME?
Additional datasheets, footprints and schematics for MIC5234YME are listed on our Part Details page. You can also find images and similar parts to MIC5234YME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5234YME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5234YME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5234YME fall under?
The MIC5234YME is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5234YME when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5234YME you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5234YME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5234YME have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MIC5234YME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5234YME often in real-time on the comparison pages.
What if I can't find stock of MIC5234YME?
You can fill out our help required form which you can use to request a quote for MIC5234YME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.