Status: | Active |
---|---|
Series: | MIC5232 |
RoHS: | Compliant |
The MIC5232 is an ultra-low quiescent current, low-dropout linear regulator that is capable of operating from a single-cell lithium ion battery. Consuming only 1.8µA of quiescent current while operating, the MIC5232 is ideal for stand-by applications like powering real-time clocks or memory in battery-operated electronics.
The MIC5232 is capable of providing 10mA of output current and has low output noise, providing a small, efficient solution ideal for any keep-alive application including reverse current protection, keeping reverse leakage (VOUT > VIN) down to 20nA.
The MIC5232 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost.
The MIC5232 is available in SOT-23-5 package with an operating junction temperature range of -40°C to 125°C.
Input voltage range: 2.7V to 7.0V |
Ultra-low Iq: Only 1.8µA operating current |
Stable with 0.47µF ceramic output capacitor |
Low dropout voltage of 100mV at 10mA |
Reverse Battery Protection |
+2.0% initial accuracy |
+3.0% over temperature |
Logic-Level Enable Input |
Lead-Free Thin SOT-23-5 Package |
Tight Load and Line Regulation |
Product Type | Single LDOs |
---|---|
Linear Regulator Type | Low Iq |
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 10 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 10 |
VIN Min (V) | 2.7 |
VIN Max (V) | 7 |
VOUT (V) | 1.2, 2.5, 2.8, 3.3 |
Voltage Drop Typ (mV) | 100 |
IGND Typ (µA) | 1.8 |
Tol Typ % | ±2 |
Noise (µV) rms | 400 |
PSRR 1 kHz (dB) | 55 |
Reverse Current Protect | Yes |
Pins | Packaging | 5 | TSOT |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0126 |
Shipping Weight (kg) | 0.1492 |
Lead Count | 5 |
Package Type | TSOT |
Soldering Composition | NiPdAu |
10Ma Ultra Low Iq Single Ucap Ldo 5 Tsot - T/R Rohs Compliant: Yes |Microchip MIC5232-2.5YD5-TR | Newark Electronics |
LDO Regulator Pos 2.5V 0.01A 5-Pin TSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5232-2.5YD5-TR?
Additional datasheets, footprints and schematics for MIC5232-2.5YD5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5232-2.5YD5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5232-2.5YD5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5232-2.5YD5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5232-2.5YD5-TR fall under?
The MIC5232-2.5YD5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5232-2.5YD5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5232-2.5YD5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5232-2.5YD5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5232-2.5YD5-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, EBV Elektronik and Avnet Silica have stock available or on a lead time for MIC5232-2.5YD5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5232-2.5YD5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5232-2.5YD5-TR?
You can fill out our help required form which you can use to request a quote for MIC5232-2.5YD5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.