Status: | Active |
---|---|
Series: | MIC5225 |
RoHS: | Compliant |
The MIC5225 is a 150mA highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high input voltage and low ground current makes the MIC5225 ideal for a wide variety of applications including USB and portable electronics applications, using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs.
A µCap LDO design, the MIC5225 is stable with either a ceramic or tantalum output capacitor. It only requires a 2.2µF capacitor for stability.
Features of the MIC5225 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection.
Available in fixed and adjustable output voltage versions, the MIC5225 is offered in the IttyBitty® SOT23-5 package with a junction temperature range of -40°C to +125°C.
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
41,360
in stock
|
Buy Now | |
Microchip Technology
from US$0.37
|
43,146
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
41,360
in stock
|
Buy Now | |
element14
from US$0.39
|
41,360
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
2,745
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide input voltage range: 2.3V to 16V |
High output accuracy of ±2.0% over temperature |
Guaranteed 150mA output |
Very low ground current: 29µA |
Low dropout voltage of 310mV at 150mA |
µCap: stable with ceramic or tantalum capacitors |
Excellent line and load regulation specifications |
Reverse battery protection |
Reverse leakage protection |
Zero off-mode current |
Thermal shutdown and current limit protection |
IttyBitty® SOT-23-5 package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.3 |
VIN Max (V) | 16 |
VOUT (V) | 1.5, 1.8, 2.5, 2.7, 3.0, 3.3, 5.0, Adj |
Voltage Drop Typ (mV) | 310 |
IGND Typ (µA) | 29 |
Tol Typ % | ±5 |
PSRR 1 kHz (dB) | 35 |
Rev Bat | Yes |
Reverse Current Protect | Yes |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
High Vin, Low Iq Regulator | Microchip Technology |
Ldo Volt Reg, 0.15A, 5V, Sot-23-5 | Newark Electronics |
LDO VOLT REG, 0.15A, 5V, SOT-23-5 | element14 |
Microchip LDO Voltage Regulator 5V 150mA SOT-23 | Distrelec |
LDO Regulator Pos 5V 0.15A 5-Pin SOT-23 T/R | EBV Elektronik |
HIGH VIN, LOW IQ REGULATOR | Future Electronics |
Where can I find additional details, specifications and documents for a MIC5225-5.0YM5-TR?
Additional datasheets, footprints and schematics for MIC5225-5.0YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5225-5.0YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5225-5.0YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5225-5.0YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5225-5.0YM5-TR fall under?
The MIC5225-5.0YM5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5225-5.0YM5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5225-5.0YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5225-5.0YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5225-5.0YM5-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for MIC5225-5.0YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5225-5.0YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5225-5.0YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC5225-5.0YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.