Status: | Active |
---|---|
Series: | MIC5219 |
RoHS: | Compliant |
The MIC5219 is an efficient linear voltage regulator with high peak output current capability, very-low dropout voltage, and better than 1% output voltage accuracy. Dropout is typically 10mV at light loads and less than 500mV at full load.
The MIC5219 is designed to provide a peak output current for start-up conditions where higher in-rush current is demanded. It features a 500mA peak output rating. Continuous output current is limited only by package and layout.
The MIC5219 can be enabled or shut down by a CMOS- or TTL-compatible signal. When disabled, power consumption drops to nearly zero. Dropout ground current is minimized to help prolong battery life. Other key features include reversed battery protection, current limiting, over-temperature shutdown, and low noise performance with an ultra-low noise option.
The MIC5219 is available in adjustable or fixed output voltages in SOT-23-5, and MM8® 8-pin power MSOP packages. For higher power requirements, see the MIC5209 or MIC5237.
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.17
|
135
in stock
|
Buy Now | |
Microchip Technology
from US$1.13
|
5,670
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
345
in stock
|
Buy Now | |
element14
from US$1.23
|
135
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
73
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SOT-23-5 package - 500mA peak |
MSOP-8 package - 500mA continuous |
Low 500mV maximum dropout voltage at full load |
Extremely tight load and line regulation |
Tiny SOT-23-5 and MM8® power MSOP-8 package |
Ultra-low noise output |
Low temperature coefficient |
Current and thermal limiting |
Reversed battery protection |
CMOS/TTL-compatible enable/shutdown control |
Near-zero shutdown current |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 2.5 |
VIN Max (V) | 12 |
VOUT (V) | 2.5, 2.6, 2.7, 2.8, 2.85, 2.9, 3.0, 3.1, 3.3, 3.6, 5.0, Adj |
Voltage Drop Typ (mV) | 350 |
IGND Typ (µA) | 80 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 75 |
Rev Bat | Yes |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
500mA Peak 1% Low Noise LDO | Microchip Technology |
500Ma Peak 1% Low Noise Ldo 8 Msop 3X3Mm Tube Rohs Compliant: Yes |Microchip MIC5219-3.3YMM | Newark Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO, REG, 12VIN, 0.5A, 3.3V, 1%, 8MSOP | element14 |
LDO Regulator Pos 3.3V 0.5A 8-Pin MSOP Tube | Avnet America |
500MA PEAK 1% LOW NOISE LDO | Future Electronics |
Where can I find additional details, specifications and documents for a MIC5219-3.3YMM?
Additional datasheets, footprints and schematics for MIC5219-3.3YMM are listed on our Part Details page. You can also find images and similar parts to MIC5219-3.3YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5219-3.3YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5219-3.3YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5219-3.3YMM fall under?
The MIC5219-3.3YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5219-3.3YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5219-3.3YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5219-3.3YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5219-3.3YMM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for MIC5219-3.3YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5219-3.3YMM often in real-time on the comparison pages.
What if I can't find stock of MIC5219-3.3YMM?
You can fill out our help required form which you can use to request a quote for MIC5219-3.3YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.