Status: | Active |
---|---|
Series: | MIC5216 |
RoHS: | Compliant |
The MIC5216 is an efficient linear voltage regulator with high peak output current capability, very low dropout voltage, and better than 1% output voltage accuracy. Dropout is typically 10mV at light loads and less than 500mV at full load.
The MIC5216 is designed to provide a peak output current for startup conditions where higher in-rush current is demanded. It features a 500mA peak output rating. Continuous output current is limited only by package and layout.
The MIC5216 has an internal undervoltage monitor with a flag output. It also can be enabled or shutdown by a CMOS- or TTL-compatible signal. When disabled, power consumption drops nearly to zero. Dropout ground current is minimized to help prolong battery life. Other key features include reversed battery protection, current limiting, over-temperature shutdown, and low noise performance.
The MIC5216 is available in fixed output voltages in space-saving SOT-23-5 and MM8® 8-pin power MSOP packages. For higher power requirements, see the MIC5209 or MIC5237.
Error flag indicates undervoltage fault |
Guaranteed 500mA peak output over the full operating temperature range |
Low 500mV maximum dropout voltage at full load |
Extremely tight load and line regulation |
Tiny SOT-23-5 and MM8® power MSOP-8 package |
Low noise output |
Low temperature coefficient |
Current and thermal limiting |
Reversed battery protection |
CMOS/TTL-compatible enable/shutdown control |
Near-zero shutdown current |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 2.5 |
VIN Max (V) | 12 |
VOUT (V) | 2.5, 3.3, 3.6, 5.0 |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 80 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 75 |
Rev Bat | Yes |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
500mA Peak 1% Low Noise LDO w/Flag | Microchip Technology |
Ldo Volt Reg, 0.5A, 3.3V, Msop-8 |Microchip MIC5216-3.3YMM | Newark Electronics |
500MA PEAK 1% LOW NOISE LDO W/FLAG | Future Electronics |
LDO Regulator Pos 3.3V 0.5A 8-Pin MSOP Tube | Avnet America |
LDO VOLT REG, 0.5A, 3.3V, MSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a MIC5216-3.3YMM?
Additional datasheets, footprints and schematics for MIC5216-3.3YMM are listed on our Part Details page. You can also find images and similar parts to MIC5216-3.3YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5216-3.3YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5216-3.3YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5216-3.3YMM fall under?
The MIC5216-3.3YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5216-3.3YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5216-3.3YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5216-3.3YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5216-3.3YMM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MIC5216-3.3YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5216-3.3YMM often in real-time on the comparison pages.
What if I can't find stock of MIC5216-3.3YMM?
You can fill out our help required form which you can use to request a quote for MIC5216-3.3YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.