Status: | Active |
---|---|
Series: | MIC5213 |
RoHS: | Compliant |
The MIC5213 is a µCap 80mA linear voltage regulator in the Teeny™ SC-70 package. Featuring half the footprint of the standard SOT-23 package, this Teeny™ SC-70 regulator has very low dropout voltage (typically 20mV at light loads and 300mV at 80mA) and very low ground current (225µA at 20mA output). It also offers better than 3% initial accuracy and includes a logic-compatible enable input.
The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The outputs typically require only 0.47µF of output capacitance for stability.
Designed especially for handheld, battery-powered devices, the MIC5213 can be controlled by a CMOS- or TTL-compatible logic signal. When disabled, power consumption drops nearly to zero. If on-off control is not required, the enable pin may be tied to the input for 3-terminal operation. The ground current of the MIC5213 increases only slightly in dropout, further prolonging battery life. Key MIC5213 features include current limiting, over-temperature shutdown, and protection against reversed battery.
The MIC5213 is available in 2.5V, 2.6V, 2.7V, 2.8V, 3.0V, 3.3V, 3.6V, and 5.0V fixed voltages.
Teenyâ„¢ SC-70 package |
Wide selection of output voltages |
Guaranteed 80mA output |
Low quiescent current |
Low dropout voltage |
Tight load and line regulation |
Low temperature coefficient |
Current and thermal limiting |
Reversed input polarity protection |
Zero off-mode current |
Logic-controlled shutdown |
Stability with low-ESR ceramic capacitors |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 80 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 80 |
VIN Min (V) | 2.5 |
VIN Max (V) | 16 |
VOUT (V) | 2.5, 2.6, 2.7, 2.8, 3.0, 3.3, 3.6, 5.0 |
Voltage Drop Typ (mV) | 280 |
IGND Typ (µA) | 180 |
Tol Typ % | ±3 |
PSRR 1 kHz (dB) | 60 |
Rev Bat | Yes |
Pins | Packaging | 5 | SC70 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0063 |
Shipping Weight (kg) | 0.1436 |
Lead Count | 5 |
Package Type | SC70 |
Soldering Composition | NiPdAu |
80mA uCap LDO | Microchip Technology |
80Ma Ucap Ldo 5 Sc70 - T/R Rohs Compliant: Yes |Microchip MIC5213-2.8YC5-TR | Newark Electronics |
MIC5213 Series 2.8 V 80 mA Fixed Low-Dropout Regulator - SC70-5 | Future Electronics |
LDO Regulator Pos 2.8V 0.08A 5-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5213-2.8YC5-TR?
Additional datasheets, footprints and schematics for MIC5213-2.8YC5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5213-2.8YC5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5213-2.8YC5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5213-2.8YC5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5213-2.8YC5-TR fall under?
The MIC5213-2.8YC5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5213-2.8YC5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5213-2.8YC5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5213-2.8YC5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5213-2.8YC5-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC5213-2.8YC5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5213-2.8YC5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5213-2.8YC5-TR?
You can fill out our help required form which you can use to request a quote for MIC5213-2.8YC5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.