Status: | Active |
---|---|
Series: | MIC5209 |
RoHS: | Compliant |
The MIC5209 is an efficient linear voltage regulator with very low dropout voltage, typically 10mV at light loads and less than 500mV at full load, with better than 1% output voltage accuracy.
Designed especially for hand-held, battery-powered devices, the MIC5209 features low ground current to help prolong battery life. An enable/shutdown pin on SOIC-8 and DDPAK versions can further improve battery life with near-zero shutdown current.
Key features include reversed-battery protection, current limiting, overtemperature shutdown, ultra-low-noise capability (SOIC-8 and DDPAK versions), and availability in thermally efficient packaging. The MIC5209 is available in adjustable or fixed output voltages.
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
No stock
|
Buy Now | |
CoreStaff
from US$1.73
|
5,000
in stock
|
Buy Now | |
Microchip Technology
from US$1.57
|
315
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
-
|
Buy Now | |
Future Electronics
from US$1.99
|
-
|
Buy Now | |
Avnet America
from US$2.70
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output voltage range: 1.8V to 15V |
Meets Intel® Slot 1 and Slot 2 requirements |
Guaranteed 500mA output over the full operating temperature range |
Low 500mV maximum dropout voltage at full load |
Extremely tight load and line regulation |
Thermally efficient surface-mount package |
Low temperature coefficient |
Current and thermal limiting |
Reversed battery protection |
No-load stability |
1% output accuracy |
Ultra-low noise capability in SOIC-8 and DDPAK |
Ultra-small 3mm x 3mm DFN package |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 500 |
VIN Min (V) | 2.5 |
VIN Max (V) | 16 |
VOUT (V) | 1.8, 2.5, 3.0, 3.3, 3.6, 4.2, 5.0, Adj |
Voltage Drop Typ (mV) | 350 |
IGND Typ (µA) | 80 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 75 |
Rev Bat | Yes |
Pins | Packaging | 8 | VDFN |
Temp Range | 0C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0229 |
Shipping Weight (kg) | 0.8022 |
Lead Count | 8 |
Package Type | VDFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | NiPdAu |
500mA 1% Low Noise LDO | Microchip Technology |
500Ma 1% Low Noise Ldo 8 Vdfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC5209YML-TR | Newark Electronics |
MIC5209 Series 500 mA ADJ Output Voltage SMT Low-Noise LDO Regulator - MLF-8 | Future Electronics |
LDO Voltage Regulator, Adjustable, 2.5 V to 16 V, 1 Output, 350mV @ 500mA, 1.8 V to 15 V, 500 mA, 8 Pins, VDFN-EP | Avnet America |
LDO, 0.5VDO, 0.5A, ADJ, 2%, 8MLF | Farnell |
Where can I find additional details, specifications and documents for a MIC5209YML-TR?
Additional datasheets, footprints and schematics for MIC5209YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC5209YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5209YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5209YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5209YML-TR fall under?
The MIC5209YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5209YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5209YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5209YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5209YML-TR have stock available?
Authorised distributors including CoreStaff, Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC5209YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5209YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5209YML-TR?
You can fill out our help required form which you can use to request a quote for MIC5209YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.