MIC5209-5.0YU-TR More Semiconductors - ICs by Microchip Technology

500mA 1% Accuracy Low Noise LDO

Status: Active
Series: MIC5209
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MIC5209 is an efficient linear voltage regulator with very low dropout voltage, typically 10mV at light loads and less than 500mV at full load, with better than 1% output voltage accuracy.

Designed especially for hand-held, battery-powered devices, the MIC5209 features low ground current to help prolong battery life. An enable/shutdown pin on SOIC-8 and DDPAK versions can further improve battery life with near-zero shutdown current.

Key features include reversed-battery protection, current limiting, overtemperature shutdown, ultra-low-noise capability (SOIC-8 and DDPAK versions), and availability in thermally efficient packaging. The MIC5209 is available in adjustable or fixed output voltages.

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Newark
Newark
from US$1.59
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.17
185
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.51
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.03
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Output voltage range: 1.8V to 15V
Meets Intel® Slot 1 and Slot 2 requirements
Guaranteed 500mA output over the full operating temperature range
Low 500mV maximum dropout voltage at full load
Extremely tight load and line regulation
Thermally efficient surface-mount package
Low temperature coefficient
Current and thermal limiting
Reversed battery protection
No-load stability
1% output accuracy
Ultra-low noise capability in SOIC-8 and DDPAK
Ultra-small 3mm x 3mm DFN package

Specifications

Product Type Single LDOs
# of Out 1
IOUT #1 500
IOUT #2 n/a
IOUT #3 n/a
IOUT #4 n/a
Rated IOUT 500
VIN Min (V) 2.5
VIN Max (V) 16
VOUT (V) 1.8, 2.5, 3.0, 3.3, 3.6, 4.2, 5.0, Adj
Voltage Drop Typ (mV) 350
IGND Typ (µA) 80
Tol Typ % ±1
PSRR 1 kHz (dB) 75
Rev Bat Yes
Pins | Packaging 5 | DDPAK
Temp Range -40C to +125C
Packing Media Tape and reel (750)

Resources


Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 1.4625
Shipping Weight (kg) 2.053333
Lead Count 5
Package Type DDPAK
Soldering Composition Matte Tin

Alternative Descriptions

500mA 1% Low Noise LDO | Microchip Technology
500Ma 1% Low Noise Ldo 5 Ddpak T/R Rohs Compliant: Yes |Microchip MIC5209-5.0YU-TR | Newark Electronics
MIC5209 Series 5 V 500 mA Surface Mount Low Noise LDO Regulator - TO-263-5 | Future Electronics
500MA 1% LOW NOISE LDO | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MIC5209-5.0YU-TR?

Additional datasheets, footprints and schematics for MIC5209-5.0YU-TR are listed on our Part Details page. You can also find images and similar parts to MIC5209-5.0YU-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MIC5209-5.0YU-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5209-5.0YU-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MIC5209-5.0YU-TR fall under?

The MIC5209-5.0YU-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to MIC5209-5.0YU-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5209-5.0YU-TR you can contact the distributor directly for product support, shipping queries etc.

Is the MIC5209-5.0YU-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for MIC5209-5.0YU-TR have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for MIC5209-5.0YU-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MIC5209-5.0YU-TR often in real-time on the comparison pages.

What if I can't find stock of MIC5209-5.0YU-TR?

You can fill out our help required form which you can use to request a quote for MIC5209-5.0YU-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay