Status: | Active |
---|---|
Series: | MIC5207 |
RoHS: | Compliant |
The MIC5207 is an efficient linear voltage regulator with ultra-low-noise output, very low dropout voltage (typically 17mV at light loads and 165mV at 150mA), and very low ground current (720µA at 100mA output). The MIC5207 offers better than 3% initial accuracy.
Designed especially for hand-held, battery-powered devices, the MIC5207 includes a CMOS or TTL compatible enable/shutdown control input. When in shutdown, power consumption drops nearly to zero.
Key MIC5207 features include a reference bypass pin to improve its already low-noise performance, reversed-battery protection, current limiting, and over temperature shutdown.
The MIC5207 is available in fixed and adjustable output voltage versions in a small SOT-23-5 package.
For low-dropout regulators that are stable with ceramic output capacitors, see the µCap MIC5245/6/7 family.
Prices starting from US$0.56
Output voltage range: 1.8V - 15V |
Ultra-low noise output |
High output voltage accuracy |
Guaranteed 180mA output |
Low quiescent current |
Low dropout voltage |
Extremely tight load and line regulation |
Very low temperature coefficient |
Current and thermal limiting |
Reversed-battery protection |
"Zero" off-mode current state |
Logic-controlled electronic enable |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 180 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 180 |
VIN Min (V) | 2.5 |
VIN Max (V) | 16 |
VOUT (V) | 1.8, 2.5, 2.8, 2.9, 3.0, 3.1, 3.2, 3.3, 4.0, 5.0, Adj |
Voltage Drop Typ (mV) | 165 |
IGND Typ (µA) | 80 |
Tol Typ % | ±3 |
Noise (µV) rms | 100 |
PSRR 1 kHz (dB) | 75 |
Rev Bat | Yes |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0174 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
180mA 3% Low Noise LDO | Microchip Technology |
180Ma 3% Low Noise Ldo 5 Sot-23 T/R Rohs Compliant: Yes |Microchip MIC5207-2.5YM5-TR | Newark Electronics |
MIC5207 Series 2.5 V Fixed Output 180 mA SMT Low-Noise LDO Regulator - SOT-23-5 | Future Electronics |
180MA 3% LOW NOISE LDO | Avnet America |
Where can I find additional details, specifications and documents for a MIC5207-2.5YM5-TR?
Additional datasheets, footprints and schematics for MIC5207-2.5YM5-TR are listed on our Part Details page. You can also find images and similar parts to MIC5207-2.5YM5-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5207-2.5YM5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5207-2.5YM5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5207-2.5YM5-TR fall under?
The MIC5207-2.5YM5-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5207-2.5YM5-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5207-2.5YM5-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5207-2.5YM5-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5207-2.5YM5-TR have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC5207-2.5YM5-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5207-2.5YM5-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5207-2.5YM5-TR?
You can fill out our help required form which you can use to request a quote for MIC5207-2.5YM5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.