Status: | Active |
---|---|
Series: | MIC5206 |
RoHS: | Compliant |
The MIC5206 is an efficient linear voltage regulator with very low dropout voltage (typically 17mV at light loads and 165mV at 150mA) and very low ground current (600µA at 100mA output), with better than 1% initial accuracy. It has a logic-compatible enable/shutdown control input and an internal undervoltage monitor.
Designed especially for handheld, battery-powered devices, the MIC5206 can be switched by a CMOS- or TTL-compatible logic signal. When disabled, power consumption drops nearly to zero. Dropout ground current is minimized to prolong battery life.
Key features include an undervoltage monitor with an error flag output, a reference bypass pin to improve its already low-noise performance (8-pin versions only), reversed battery protection, current limiting, and over-temperature shutdown.
The MIC5206 is available in several fixed voltages in a tiny SOT-23-5 package. It features a pinout, similar to the LP2980, but has significantly better performance. Fixed and adjustable output voltage versions, featuring the reference bypass option, are available in the 8-pin Micrel Mini 8® 8-pin MSOP (micro small-outline package).
For low-dropout regulators that are stable with ceramic output capacitors, see the µCap MIC5255/MIC5256/MIC5247.
Error flag indicates undervoltage fault |
High output voltage accuracy |
Guaranteed 150mA output |
Ultra-low noise output (8-pin versions) |
Low quiescent current |
Low dropout voltage |
Extremely tight load and line regulation |
Very low temperature coefficient |
Current and thermal limiting |
Reversed battery protection |
Zero off-mode current |
Logic-controlled electronic enable |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 2.5 |
VIN Max (V) | 16 |
VOUT (V) | 2.5, 2.7, 3.0, 3.2, 3.3, 3.6, 3.8, 4.0, 5.0, Adj |
Voltage Drop Typ (mV) | 165 |
IGND Typ (µA) | 1.3 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 75 |
Rev Bat | Yes |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0251 |
Shipping Weight (kg) | 0.1246 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
150Ma 1% Low Noise Ldo W/Flag 8 Msop 3X3Mm Tube Rohs Compliant: Yes |Microchip MIC5206-4.0YMM | Newark Electronics |
150MA 1% LOW NOISE LDO W/FLAG | Avnet America |
150mA 1% Low Noise LDO w/Flag | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC5206-4.0YMM?
Additional datasheets, footprints and schematics for MIC5206-4.0YMM are listed on our Part Details page. You can also find images and similar parts to MIC5206-4.0YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5206-4.0YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5206-4.0YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5206-4.0YMM fall under?
The MIC5206-4.0YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5206-4.0YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5206-4.0YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5206-4.0YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5206-4.0YMM have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC5206-4.0YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5206-4.0YMM often in real-time on the comparison pages.
What if I can't find stock of MIC5206-4.0YMM?
You can fill out our help required form which you can use to request a quote for MIC5206-4.0YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.