Status: | Active |
---|---|
Series: | MIC5202 |
RoHS: | Compliant |
The MIC5202 is a dual linear voltage regulator with low dropout voltage (typically 17mV at light loads and 210mV at 100mA), and low ground current (1mA at 100mA per output). Ideal for battery-operated applications, the MIC5202 offers 1% output voltage accuracy and dual enable pins. The enable pins may be driven individually or tied directly to VIN. When the part is disabled, power consumption drops to nearly zero. The MIC5202 ground current increases slightly in dropout, which minimizes power consumption and increases battery life. Some key features include reversed battery protection, current limit, and overtemperature protection.
The MIC5202 is available in fixed output voltages in the small 8-pin SOIC package.
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
High output voltage accuracy |
Variety of output voltages |
Up to 100mA of continuous output current |
Low ground current |
Low dropout voltage |
Excellent line and load regulations |
Extremely low temperature coefficient |
Current and thermal limit protections |
Reverse-battery protection |
Zero off-mode current |
Logic-controlled electronic shutdown |
8-pin SOIC package |
Product Type | Dual LDOs |
---|---|
# of Out | 2 |
IOUT #1 | 100 |
IOUT #2 | 100 |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 100 |
VIN Min (V) | 2.5 |
VIN Max (V) | 26 |
VOUT (V) | 3.0/3.0, 3.3/3.3, 4.8/4.8, 5.0/5.0 |
Voltage Drop Typ (mV) | 225 |
IGND Typ (µA) | 170 |
Tol Typ % | ±1 |
Noise (µV) rms | 100 |
PSRR 1 kHz (dB) | 75 |
Rev Bat | Yes |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Dual 100Ma, 1% Ldo Regulator 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip MIC5202-3.3YM | Newark Electronics |
Where can I find additional details, specifications and documents for a MIC5202-3.3YM?
Additional datasheets, footprints and schematics for MIC5202-3.3YM are listed on our Part Details page. You can also find images and similar parts to MIC5202-3.3YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5202-3.3YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5202-3.3YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5202-3.3YM fall under?
The MIC5202-3.3YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5202-3.3YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5202-3.3YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5202-3.3YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5202-3.3YM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MIC5202-3.3YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5202-3.3YM often in real-time on the comparison pages.
What if I can't find stock of MIC5202-3.3YM?
You can fill out our help required form which you can use to request a quote for MIC5202-3.3YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.