Status: | Active |
---|---|
Series: | MIC5190 |
RoHS: | Compliant |
The MIC5190 is an ultra high-speed linear regulator. It uses an external N-Channel FET as its power device. The MIC5190 offers ultra high-speed to cope with the fast load demands of microprocessor cores, ASICs, and other high-speed devices. Signal bandwidths of greater than 500kHz can be achieved with a minimum amount of capacitance while at the same time keeping the output voltage clean, regardless of load demand. A powerful output driver delivers large MOSFETs into their linear regions, achieving ultra-low dropout voltage. 1.25VIN±10% can be turned into 0.9V ±1% without the use of a large amount of capacitance. MIC5190 (0.5V reference) is optimized for output voltages of below 1.0V. The MIC5190 is offered in 10-lead MSOP-10 packages and has an operating junction temperature range of -40°C to +125°C.
Input voltage range: VIN = 0.9V to 5.5V |
±1.0% initial output tolerance |
Dropout down to 25mV @ 10A |
Filters out switching frequency noise on input |
Very high large signal bandwidth >500kHz |
PSRR >40dB at 500kHz |
Adjustable output voltage down to 0.5V |
Stable with any output capacitor |
Excellent line and load regulation specifications |
Logic controlled shutdown |
Current limit protection |
MSOP-10 packages |
Available -40°C to +125°C junction temperature |
Product Type | LDO Controllers |
---|---|
# of Out | 1 |
VIN Min (V) | 0.9 |
VIN Max (V) | 5.5 |
VOUT (V) | Adj down to 0.5V |
IGND Typ (µA) | 15 |
Tol Typ % | ±1 |
Vref (V) | 0.5 |
VEN (V) | 0.8 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0245 |
Shipping Weight (kg) | 0.1356 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | NiPdAu |
Ultra Hi-Speed Hi-Current Active Filter/Ldo Controller 10 Msop 3X3X1.0Mm Tube Rohs Compliant: Yes |Microchip MIC5190YMM | Newark Electronics |
MIC5190 Series 5.5 V Ultra Hi-Speed Hi-Current Active Filter LDO - MSOP-10 | Future Electronics |
LDO Regulator Pos 0.5V 10-Pin MSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC5190YMM?
Additional datasheets, footprints and schematics for MIC5190YMM are listed on our Part Details page. You can also find images and similar parts to MIC5190YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5190YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5190YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5190YMM fall under?
The MIC5190YMM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5190YMM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5190YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5190YMM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5190YMM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MIC5190YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5190YMM often in real-time on the comparison pages.
What if I can't find stock of MIC5190YMM?
You can fill out our help required form which you can use to request a quote for MIC5190YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.