Status: | Active |
---|---|
Series: | MIC5190 |
RoHS: | Compliant |
The MIC5190 is an ultra high-speed linear regulator. It uses an external N-Channel FET as its power device. The MIC5190 offers ultra high-speed to cope with the fast load demands of microprocessor cores, ASICs, and other high-speed devices. Signal bandwidths of greater than 500kHz can be achieved with a minimum amount of capacitance while at the same time keeping the output voltage clean, regardless of load demand. A powerful output driver delivers large MOSFETs into their linear regions, achieving ultra-low dropout voltage. 1.25VIN±10% can be turned into 0.9V ±1% without the use of a large amount of capacitance. MIC5190 (0.5V reference) is optimized for output voltages of below 1.0V. The MIC5190 is offered in 10-lead MSOP-10 packages and has an operating junction temperature range of -40°C to +125°C.
Input voltage range: VIN = 0.9V to 5.5V |
±1.0% initial output tolerance |
Dropout down to 25mV @ 10A |
Filters out switching frequency noise on input |
Very high large signal bandwidth >500kHz |
PSRR >40dB at 500kHz |
Adjustable output voltage down to 0.5V |
Stable with any output capacitor |
Excellent line and load regulation specifications |
Logic controlled shutdown |
Current limit protection |
MSOP-10 packages |
Available -40°C to +125°C junction temperature |
Product Type | LDO Controllers |
---|---|
# of Out | 1 |
VIN Min (V) | 0.9 |
VIN Max (V) | 5.5 |
VOUT (V) | Adj down to 0.5V |
IGND Typ (µA) | 15 |
Tol Typ % | ±1 |
Vref (V) | 0.5 |
VEN (V) | 0.8 |
Pins | Packaging | 10 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0227 |
Shipping Weight (kg) | 0.643702 |
Lead Count | 10 |
Package Type | VDFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | NiPdAu |
Ultra Hi-Speed Hi-Current Active Filter/Ldo Controller 10 Vdfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC5190YML-TR | Newark Electronics |
ULTRA HI-SPEED HI-CURRENT ACTIVE FILTER/LDO CONTROLLER | Avnet America |
Where can I find additional details, specifications and documents for a MIC5190YML-TR?
Additional datasheets, footprints and schematics for MIC5190YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC5190YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5190YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5190YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5190YML-TR fall under?
The MIC5190YML-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5190YML-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5190YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5190YML-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5190YML-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Avnet Silica have stock available or on a lead time for MIC5190YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5190YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5190YML-TR?
You can fill out our help required form which you can use to request a quote for MIC5190YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.