Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.12
Input voltage range: 2.6V to 5.5V |
VTT voltage adjustable down to 0.35V |
Output load current up to ±6A |
Power Good fault flag |
Efficiency > 94% across a broad load range |
Ultra fast transient response |
Easy RC compensation +C36 |
100% maximum duty cycle |
Fully integrated MOSFET switches |
Micropower shutdown |
Thermal shutdown and current-limit protection |
-40°C to +125°C junction temperature range |
Switching | Yes |
---|---|
MAX IOUT (A) | ±6 |
VIN Min (V) | 2.6 |
VIN Max (V) | 5.5 |
VOUT (V) | Adj down to 0.35V |
PWR Good | Yes |
VTT Accuracy (mV) | ±12 |
Freq (MHz) | 1 |
Ceramic Cout (µCaP) | Yes |
llim Typ (A) | 9 |
llim Max (A) | 14 |
VEN (V) | 1.34 |
Oja (C/W) | 40 |
Temperature Range | -40C to +85C |
1Mhz, 6A Integrated Synchronous Buck Ddr Memory Terminator 24 Vqfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC5167YML-TR | Newark Electronics |
MIC5167 Series 1 MHz 6A Integrated Synchronous Buck DDR Memory Terminator MLF-24 | Future Electronics |
DDR Termination Regulator, DDR, QDR, 2.6 V to 5.5 V, 6 A, 24 Pins, MLF-EP | Avnet America |
BUCK, 6A, 1MHZ, 24MLF | element14 |
Where can I find additional details, specifications and documents for a MIC5167YML-TR?
Additional datasheets, footprints and schematics for MIC5167YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC5167YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5167YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5167YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5167YML-TR fall under?
The MIC5167YML-TR is listed under MIC5167.
Can I view similar or alternative parts?
You can view similar parts to MIC5167YML-TR when available in the MIC5167 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5167YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5167YML-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC5167YML-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and element14 have stock available or on a lead time for MIC5167YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5167YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5167YML-TR?
You can fill out our help required form which you can use to request a quote for MIC5167YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.