Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
2,942
in stock
|
Buy Now | |
Microchip Technology
from US$2.41
|
2,960
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
2,942
in stock
|
Buy Now | |
element14
from US$2.92
|
2,942
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$2.89
|
-
|
Buy Now | |
Avnet America
from US$3.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Linear | Yes |
---|---|
MAX IOUT (A) | ±3 |
VIN Min (V) | 0.9 |
VIN Max (V) | 3.6 |
VOUT (V) | 1/2 of VDDQ |
PWR Good | Yes |
VTT Accuracy (mV) | ±40 |
Ceramic Cout (µCaP) | Yes |
llim Typ (A) | 4.9 |
llim Max (A) | 7.8 |
VEN (V) | 1.2 |
Oja (C/W) | 60.7 |
Temperature Range | -40C to +125C |
Ddr Terminator, 3A, Dfn-Ep-10 Rohs Compliant: Yes |Microchip MIC5166YML-TR | Newark Electronics |
DDR TERMINATOR, 3A, DFN-EP-10 | element14 |
DDR Termination Regulator, DDR4, 900 mV to 3.6 V, 3 A, 10 Pins, DFN-EP | Avnet Silica |
MIC5166 Series 3 A DDR Memory and High-Speed Bus Terminator | Future Electronics |
Where can I find additional details, specifications and documents for a MIC5166YML-TR?
Additional datasheets, footprints and schematics for MIC5166YML-TR are listed on our Part Details page. You can also find images and similar parts to MIC5166YML-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5166YML-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5166YML-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5166YML-TR fall under?
The MIC5166YML-TR is listed under MIC5166.
Can I view similar or alternative parts?
You can view similar parts to MIC5166YML-TR when available in the MIC5166 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5166YML-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5166YML-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC5166YML-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MIC5166YML-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5166YML-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5166YML-TR?
You can fill out our help required form which you can use to request a quote for MIC5166YML-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.