Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input voltage range: 0.75V to 6V |
Up to 7A VTT Current |
Tracking programmable output |
Power Good signal |
Wide bandwidth |
Logic-controlled enable input |
Requires minimal external components |
DDR3, GDDR3/4/5 memory termination |
-40°C < TJ < +125°C |
Tiny MSOP-10 package |
Linear | Yes |
---|---|
MAX IOUT (A) | ±7 |
VIN Min (V) | 0.75 |
VIN Max (V) | 6 |
VOUT (V) | 1/2 of VDDQ |
PWR Good | Yes |
VTT Accuracy (mV) | ±5 |
External Transistor | Yes |
Ceramic Cout (µCaP) | Yes |
VEN (V) | 1.2 |
Oja (C/W) | 130.5 |
Temperature Range | -40C to +125C |
Dual Regulator Controller For Ddr2/3 W/ Power Good 10 Msop 3X3X1.0Mm T/R Rohs Compliant: Yes |Microchip MIC5165YMM-TR | Newark Electronics |
DDR3/GDDR3/GDDR4/GDDR5 Termination Regulator 3A 3V to 6V 10-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC5165YMM-TR?
Additional datasheets, footprints and schematics for MIC5165YMM-TR are listed on our Part Details page. You can also find images and similar parts to MIC5165YMM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5165YMM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5165YMM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5165YMM-TR fall under?
The MIC5165YMM-TR is listed under MIC5165.
Can I view similar or alternative parts?
You can view similar parts to MIC5165YMM-TR when available in the MIC5165 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5165YMM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5165YMM-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC5165YMM-TR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MIC5165YMM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5165YMM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5165YMM-TR?
You can fill out our help required form which you can use to request a quote for MIC5165YMM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.