Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
0.75V to 6V input supply voltage |
Memory termination for: DDR3, GDDR3/4/5 |
Tracking programmable output |
Logic controlled enable input |
Wide bandwidth |
Minimal external components required |
Tiny MSOP-10 package |
-40°C < T J < +125°C |
Linear | Yes |
---|---|
MAX IOUT (A) | ±7 |
VIN Min (V) | 0.75 |
VIN Max (V) | 6 |
VOUT (V) | 1/2 of VDDQ |
VTT Accuracy (mV) | ±5 |
External Transistor | Yes |
Ceramic Cout (µCaP) | Yes |
VEN (V) | 1.2 |
Oja (C/W) | 130.5 |
Temperature Range | -40C to +125C |
Dual Regulator Controller For Ddr2/3 Termination 10 Msop 3X3X1.0Mm Tube Rohs Compliant: Yes |Microchip MIC5163YMM | Newark Electronics |
MIC5163 Series 6 V 25 mA SMT Dual Regulator Controller for DDR3 - MSOP-10 | Future Electronics |
DDR3/GDDR3/GDDR4/GDDR5 Termination Regulator 3A 3V to 6V 10-Pin MSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC5163YMM?
Additional datasheets, footprints and schematics for MIC5163YMM are listed on our Part Details page. You can also find images and similar parts to MIC5163YMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5163YMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5163YMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5163YMM fall under?
The MIC5163YMM is listed under MIC5163.
Can I view similar or alternative parts?
You can view similar parts to MIC5163YMM when available in the MIC5163 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5163YMM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5163YMM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC5163YMM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MIC5163YMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5163YMM often in real-time on the comparison pages.
What if I can't find stock of MIC5163YMM?
You can fill out our help required form which you can use to request a quote for MIC5163YMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.