Status: | Active |
---|---|
Series: | MIC5156 |
RoHS: | Compliant |
The MIC5156, MIC5157, and MIC5158 Super Low-Dropout (LDO) Regulator Controllers are single IC solutions for high-current low-dropout linear voltage regulation. Super LDO Regulators have the advantages of an external N-channel power MOSFET as the linear pass element.
The MIC5156/7/8 family features a dropout voltage as low as the RDS(ON) of the external power MOSFET multiplied by the output current. The output current can be as high as the largest MOSFETs can provide.
The MIC5156/7/8 family operates from 3V to 36V. The MIC5156 requires an external gate drive supply to provide the higher voltage needed to drive the gate of the external MOSFET. The MIC5157 and MIC5158 each have an internal charge pump tripler to produce the gate drive voltage. The tripler is capable of providing enough voltage to drive a logic-level MOSFET to 3.3V output from a 3.5V supply and is clamped to 17.5V above the supply voltage. The tripler requires three external capacitors.
The regulator output is constant-current limited when the controller detects 35mV across an optional external sense resistor. An active-low open-collector flag indicates a low voltage of 8% or more below nominal output. A shutdown (low) signal to the TTL-compatible enable control reduces controller supply current to less than 1µA while forcing the output voltage to ground.
The MIC5156-3.3 and MIC5156-5.0 controllers have internally fixed output voltages. The MIC5156 [adjustable] output is configured using two external resistors. The MIC5157 is a fixed output controller which is externally configured to select either 3.3V, 5.0V, or 12V. The MIC5158 can be configured as a fixed 5V controller or programmed to any voltage from 1.3V to 36V using two external resistors.
The MIC5156 is available in an 8-pin DIP or SOP. The MIC5157 and MIC5158 are available in a 14-pin DIP or SOP which operate from -40°C to +85°C.
4.5mA typical operating current |
<1µA typical standby current |
Low external parts count |
Optional current limit (35mV typical threshold) |
1% initial output voltage tolerance in most configurations |
2% output voltage tolerance over temperature |
Fixed output voltages of 3.3V, 5.0V (MIC5156) |
Programmable (1.3V to 36V) with 2 resistors (MIC5156/8) |
Enable pin to activate or shutdown the regulator |
Internal gate-to-source protective clamp |
All versions available in DIP and SOIC |
Product Type | LDO Controllers |
---|---|
# of Out | 1 |
VIN Min (V) | 3 |
VIN Max (V) | 36 |
VOUT (V) | 3.3, 5.0, Adj |
IGND Typ (µA) | 2.7 |
Tol Typ % | ±1 |
Vref (V) | 1.235 |
VEN (V) | 2.4 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Super Ldo, Regulator-Adjustable 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip MIC5156-5.0YM | Newark Electronics |
SUPER LDO REGULATOR-ADJUSTABLE | Avnet America |
Where can I find additional details, specifications and documents for a MIC5156-5.0YM?
Additional datasheets, footprints and schematics for MIC5156-5.0YM are listed on our Part Details page. You can also find images and similar parts to MIC5156-5.0YM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5156-5.0YM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5156-5.0YM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5156-5.0YM fall under?
The MIC5156-5.0YM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5156-5.0YM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5156-5.0YM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5156-5.0YM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5156-5.0YM have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC5156-5.0YM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5156-5.0YM often in real-time on the comparison pages.
What if I can't find stock of MIC5156-5.0YM?
You can fill out our help required form which you can use to request a quote for MIC5156-5.0YM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.