Status: | Active |
---|---|
Series: | MIC5011 |
RoHS: | Compliant |
The MIC5011 is the "minimum parts count" member of the MIC501X driver family. These ICs are designed to drive the gate of an N-channel power MOSFET above the supply rail in high-side power switch applications. The 8-pin MIC5011 is extremely easy to use, requiring only a power FET and nominal supply decoupling to implement either a high- or low-side switch.
The MIC5011 charges a 1 nF load in 60 µs typical with no external components. Faster switching is achieved by adding two 1 nF charge pump capacitors. Operation down to 4.75 V allows the MIC5011 to drive standard MOSFETs in 5 V low-side applications by boosting the gate voltage above the logic supply. In addition, multiple paralleled MOSFETs can be driven by a single MIC5011 for ultra-high current applications.
Other members of the driver family include the MIC5013 protected 8-pin driver.
For new designs, recommends the pin-compatible MIC5014 MOSFET driver.
4.75 V to 32 V operation |
Less than 1 µA current in the "off" state |
Internal charge pump to drive the gate of an N-channel power FET above supply |
Available in small outline SOIC packages |
Internal zener clamp for gate protection |
Minimum external parts count |
Can be used to boost drive to low-side power MOSFETs operating on logic supplies |
25 µs typical turn-on time with optional external capacitors |
Implements high- or low-side drivers |
MOSFET Driver Type | High Side |
---|---|
Driver Type | High-Side or Low Side Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 0.950 |
Peak Output Current (sink, A) | 0.950 |
Maximum Supply Voltage (V) | 32 |
Rise/Fall Time (tR/tF, ns) | 25,000/ 4,000 |
Capacitive Load Drive | 1000 pF in 60 µs |
Features | Less than 1 µA in Standby Mode |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MIC5011 Data Sheet |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
A High Or Low Side Single Non-Inv Gate Drvr, Soic-8 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MIC5011YM-TR | Newark Electronics |
MIC5011 Series 20 mA 32 V Minimum Parts High or Low-Side MOSFET Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 1-OUT Hi/Lo Side 8-Pin SOIC T/R | Avnet America |
High Side MOSFET Predriver | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC5011YM-TR?
Additional datasheets, footprints and schematics for MIC5011YM-TR are listed on our Part Details page. You can also find images and similar parts to MIC5011YM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5011YM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5011YM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5011YM-TR fall under?
The MIC5011YM-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5011YM-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5011YM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5011YM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5011YM-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC5011YM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5011YM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC5011YM-TR?
You can fill out our help required form which you can use to request a quote for MIC5011YM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.