Status: | Active |
---|---|
Series: | MIC4950 |
RoHS: | Compliant |
The MIC4950 is a high-efficiency, 5A synchronous buck regulator with ultra-fast transient response perfectly suited for supplying processor core and I/O voltages from a 5V or 3.3V bus. The MIC4950 provides a switching frequency up to 3.3MHz while achieving peak efficiencies up to 95%. An additional benefit of high-frequency operation is very low output ripple voltage throughout the entire load range with the use of a small output capacitor. The MIC4950 is designed for use with a very small inductor, down to 1μH, and an output ceramic capacitor as small as 10μF without the need for external ripple injection. A wide range of output capacitor types and values can also be accommodated.
The MIC4950 supports safe start-up into a pre-biased output.
The MIC4950 is available in 10-pin 3mm x 4mm DFN package with an operating junction temperature range from -40°C to +125°C. The MIC4930 is pin-to-pin compatible with the 5A-rated MIC4950YFL.
Input voltage: 2.7V to 5.5V |
5A output current |
Up to 95% efficiency |
Up to 3.3MHz operation |
Safe start-up into a pre-biased output |
Power Good output |
Ultra-fast transient response |
Low output voltage ripple |
Low RDS(ON) integrated MOSFET switches |
0.01µA shutdown current |
Thermal shutdown and current limit protection |
Output voltage as low as 0.7V |
-40°C to +125°C junction temperature range |
3mm x 4mm DFN-10L |
Regulator Type | Step Down (Buck) |
---|---|
Switching Frequency (kHz) | 3300 |
Input Voltage Range Min | 2.7 |
Input Voltage Range Max | 5.5 |
Output Current | 5000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 0.7 |
Quiescent Current (mA) typ | 0.8 |
Light Load Efficiency Mode | No |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 0.01 |
# of Outputs | 1 |
Vfb (V) | 0.625 |
Synchronous Rectifier | Yes |
Pins | Packaging | 10 | VDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
MIC4950 Data Sheet |
Application Notes |
---|
AN2526 - Application Guidelines for the Microchip Constant On-Time Regulators with Internal Ripple Injection |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.0 |
Lead Count | 10 |
Package Type | VDFN |
Package Width or Size | 3x4x0.9mm |
Soldering Composition | Matte Tin |
2.7V To 5.5V, 5A, 3.3Mhz Pol 10 Vdfn 3X4X0.9Mm T/R Rohs Compliant: Yes |Microchip MIC4950YFL-TR | Newark Electronics |
VDFN 2.7V to 5.5V 5A 3.3MHz POL | Avnet America |
2.7V to 5.5V, 5A, 3.3MHz POL | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC4950YFL-TR?
Additional datasheets, footprints and schematics for MIC4950YFL-TR are listed on our Part Details page. You can also find images and similar parts to MIC4950YFL-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4950YFL-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4950YFL-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4950YFL-TR fall under?
The MIC4950YFL-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4950YFL-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4950YFL-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4950YFL-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4950YFL-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Avnet Silica have stock available or on a lead time for MIC4950YFL-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4950YFL-TR often in real-time on the comparison pages.
What if I can't find stock of MIC4950YFL-TR?
You can fill out our help required form which you can use to request a quote for MIC4950YFL-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.