Status: | Active |
---|---|
Series: | MIC49500 |
RoHS: | Compliant |
The MIC49500 is an ultra-high-bandwidth, low-dropout, 5.0A voltage regulator ideal for powering core voltages of low-voltage microprocessors. The MIC49500 implements a dual supply configuration allowing for very low output impedance and very fast transient response.
The MIC49500 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6V and the bias supply requires between 3V and 6V for proper operation. The MIC49500 can regulate to an output voltage as low as 0.7V, making it an ideal product for low-voltage to low-voltage conversion.
The MIC49500 requires a minimum of output capacitance for stability, working optimally with any type of capacitor, including small ceramic capacitors. Available in fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.7V, the MIC49500 comes in both 7-pin S-Pak and TO-263 packages. The MIC49500 is rated to the full operating temperature range of -40°C to 125°C junction temperature.
Prices starting from US$5.55
VIN: 1.4V to 6V |
VBIAS: 3V to 6V |
Stable with 10µF ceramic output capacitor |
±1.0% initial output tolerance |
Maximum dropout (VIN - VOUT) is 500mV over temperature |
Adjustable output voltage down to 0.7V |
Ultra-fast transient response (Up to 10MHz bandwidth) |
Excellent line and load regulation specifications |
Logic controlled shutdown option |
Thermal shutdown and current limit protection |
Thin 7-pin S-Pak package |
TO-263 7-pin package |
-40°C to +125°C operating junction temperature range |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 5000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 5000 |
VIN Min (V) | 1.4 |
VIN Max (V) | 6 |
VOUT (V) | 0.9, 1.2, Adj |
Voltage Drop Typ (mV) | 290 |
IGND Typ (µA) | 55000 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 85 |
Pins | Packaging | 7 | SPAK |
Temp Range | -40C to +125C |
Packing Media | Tube (48) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5418 |
Shipping Weight (kg) | 0.666667 |
Lead Count | 7 |
Package Type | SPAK |
Soldering Composition | Matte Tin |
5A Ldo, Low Vin, Low Vout, Fast Transient Response, Ucap Stable 7 Spak - Tube Rohs Compliant: Yes |Microchip MIC49500WR | Newark Electronics |
MIC49500 Series 0.7 - 6 V ADJ Output Voltage 5 A SMT LDO Regulator - SPAK-7 | Future Electronics |
LDO Regulator Pos 0.7V to 6V 5A 7-Pin SPAK Tube | Avnet America |
5A LDO, Low Vin, Low Vout, Fast transient response, uCap stable | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC49500WR?
Additional datasheets, footprints and schematics for MIC49500WR are listed on our Part Details page. You can also find images and similar parts to MIC49500WR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC49500WR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC49500WR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC49500WR fall under?
The MIC49500WR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC49500WR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC49500WR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC49500WR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC49500WR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MIC49500WR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC49500WR often in real-time on the comparison pages.
What if I can't find stock of MIC49500WR?
You can fill out our help required form which you can use to request a quote for MIC49500WR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.