Status: | Active |
---|---|
Series: | MIC49300 |
RoHS: | Compliant |
The MIC49300 is a high-bandwidth, low-dropout, 3.0A voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC49300 implements a dual supply configuration allowing for very low output impedance and very fast transient response.
The MIC49300 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6.5V and the bias supply requires between 3V and 6.5V for proper operation. The MIC49300 offers fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.9V.
The MIC49300 requires a minimum of output capacitance for stability, working optimally with small ceramic capacitors.
The MIC49300 is available in a 5-pin S-Pak. It operates over a junction temperature range of -40°C to +125°C.
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.13
|
No stock
|
Buy Now | |
Microchip Technology
from US$4.00
|
9,317
in stock
|
Buy Now | |
element14
from US$4.73
|
220
in stock
|
Buy Now | |
Newark Electronics
from US$5.14
|
217
in stock
|
Buy Now | |
Farnell
from US$4.10
|
217
in stock
|
Buy Now | |
Future Electronics
from US$4.78
|
-
|
Buy Now | |
Avnet America
from US$4.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
VIN: 1.4V to 6.5V |
VBIAS: 3.0V to 6.5V |
Stable with 1µF ceramic capacitor |
±1% initial tolerance |
Maximum dropout voltage (VIN-VOUT) of 500mV over temperature |
Adjustable output voltage down to 0.9V |
Ultra-fast transient response (Up to 10MHz bandwidth) |
Excellent line and load regulation specifications |
Logic controlled shutdown option |
Thermal shutdown and current limit protection |
Power S-Pak package |
Junction temperature range: -40°C to +125°C |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 3000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 3000 |
VIN Min (V) | 1.4 |
VIN Max (V) | 6.5 |
VOUT (V) | 0.9, 1.2, 1.5, 1.8, Adj |
Voltage Drop Typ (mV) | 280 |
IGND Typ (µA) | 25000 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | N/A |
Pins | Packaging | 5 | SPAK |
Temp Range | -40C to +125C |
Packing Media | Tube (48) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5297 |
Shipping Weight (kg) | 0.666667 |
Lead Count | 5 |
Package Type | SPAK |
Soldering Composition | Matte Tin |
Dual Supply, LV 3.0A LDO | Microchip Technology |
V REG, LDO DUAL I/P 3A, SMD, 49300 | element14 |
V Reg, Ldo Dual I/P 3A, Smd, 49300 | Newark Electronics |
DUAL SUPPLY, LV 3.0A LDO | Future Electronics |
LDO Regulator Pos 0.9V to 5V 3A 5-Pin SPAK Tube | Avnet America |
Where can I find additional details, specifications and documents for a MIC49300WR?
Additional datasheets, footprints and schematics for MIC49300WR are listed on our Part Details page. You can also find images and similar parts to MIC49300WR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC49300WR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC49300WR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC49300WR fall under?
The MIC49300WR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC49300WR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC49300WR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC49300WR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC49300WR have stock available?
Authorised distributors including Microchip Technology, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for MIC49300WR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC49300WR often in real-time on the comparison pages.
What if I can't find stock of MIC49300WR?
You can fill out our help required form which you can use to request a quote for MIC49300WR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.