Status: | Active |
---|---|
Series: | MIC49300 |
RoHS: | Compliant |
The MIC49300 is a high-bandwidth, low-dropout, 3.0A voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC49300 implements a dual supply configuration allowing for very low output impedance and very fast transient response.
The MIC49300 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6.5V and the bias supply requires between 3V and 6.5V for proper operation. The MIC49300 offers fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.9V.
The MIC49300 requires a minimum of output capacitance for stability, working optimally with small ceramic capacitors.
The MIC49300 is available in a 5-pin S-Pak. It operates over a junction temperature range of -40°C to +125°C.
VIN: 1.4V to 6.5V |
VBIAS: 3.0V to 6.5V |
Stable with 1µF ceramic capacitor |
±1% initial tolerance |
Maximum dropout voltage (VIN-VOUT) of 500mV over temperature |
Adjustable output voltage down to 0.9V |
Ultra-fast transient response (Up to 10MHz bandwidth) |
Excellent line and load regulation specifications |
Logic controlled shutdown option |
Thermal shutdown and current limit protection |
Power S-Pak package |
Junction temperature range: -40°C to +125°C |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 3000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 3000 |
VIN Min (V) | 1.4 |
VIN Max (V) | 6.5 |
VOUT (V) | 0.9, 1.2, 1.5, 1.8, Adj |
Voltage Drop Typ (mV) | 280 |
IGND Typ (µA) | 25000 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | N/A |
Pins | Packaging | 5 | SPAK |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (750) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5297 |
Shipping Weight (kg) | 1.44 |
Lead Count | 5 |
Package Type | SPAK |
Soldering Composition | Matte Tin |
Dual Supply, LV 3.0A LDO | Microchip Technology |
Dual Supply, Lv 3.0A Ldo 5 Spak - T/R Rohs Compliant: Yes |Microchip MIC49300-1.5WR-TR | Newark Electronics |
MIC49300 Series 1.5 V Fixed Output 3 A SMT Dual Input LDO Regulator - SPAK-5 | Future Electronics |
LDO Regulator Pos 1.5V 3A 5-Pin SPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC49300-1.5WR-TR?
Additional datasheets, footprints and schematics for MIC49300-1.5WR-TR are listed on our Part Details page. You can also find images and similar parts to MIC49300-1.5WR-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC49300-1.5WR-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC49300-1.5WR-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC49300-1.5WR-TR fall under?
The MIC49300-1.5WR-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC49300-1.5WR-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC49300-1.5WR-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC49300-1.5WR-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC49300-1.5WR-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIC49300-1.5WR-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC49300-1.5WR-TR often in real-time on the comparison pages.
What if I can't find stock of MIC49300-1.5WR-TR?
You can fill out our help required form which you can use to request a quote for MIC49300-1.5WR-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.