Status: | Active |
---|---|
Series: | MIC49150 |
RoHS: | Compliant |
The MIC49150 is a high-bandwidth, low-dropout, 1.5A voltage regulator ideal for powering core voltages of low power microprocessors. The MIC49150 implements a dual supply configuration allowing for very low output impedance and very fast transient response.
The MIC49150 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6.5V and the bias supply requires between 3V and 6.5V or proper operation. The MIC49150 offers fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.9V.
The MIC49150 requires a minimum of output capacitance for stability, working optimally with small ceramic capacitors.
The MIC49150 is available in an 8-pin power MSOP package and a 5-pin S-Pak. Its operating temperature range is -40°C to +125°C.
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.84
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
52
in stock
|
Buy Now | |
Future Electronics
from US$3.33
|
50
in stock
|
Buy Now | |
Microchip Technology
from US$2.95
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
33
in stock
|
Buy Now | |
Avnet America
from US$3.07
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.26
|
4
in stock
|
Buy Now | |
element14
from US$2.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input voltage range: |
VIN: 1.4V to 6.5V |
VBIAS: 3.0V to 6.5V |
Stable with 1µF ceramic capacitor |
±1% initial tolerance |
Maximum dropout voltage (VIN-VOUT) of 500mV over temperature |
Adjustable output voltage down to 0.9V |
Ultra fast transient response (up to 10MHz bandwidth) |
Excellent line and load regulation specifications |
Logic-controlled shutdown option |
Thermal shutdown and current limit protection |
Power MSOP-8 and S-Pak packages |
Junction temperature range: -40°C to +125°C |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 1500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 1500 |
VIN Min (V) | 1.4 |
VIN Max (V) | 6.5 |
VOUT (V) | 0.9, 1.2, 1.5, 1.8, Adj |
Voltage Drop Typ (mV) | 280 |
IGND Typ (µA) | 15000 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 57 |
Pins | Packaging | 5 | SPAK |
Temp Range | -40C to +125C |
Packing Media | Tube (48) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5297 |
Shipping Weight (kg) | 0.666667 |
Lead Count | 5 |
Package Type | SPAK |
Soldering Composition | Matte Tin |
DUAL SUPPLY, LV 1.5A LDO | Future Electronics |
Dual Supply, LV 1.5A LDO | Microchip Technology |
Spak Dual Supply, Lv 1.5A Ldo Rohs Compliant: Yes |Microchip MIC49150WR | Newark Electronics |
LDO Regulator Pos 0.9 to 5V 1.5A 5-Pin S-PAK Tube | Avnet America |
IC: voltage regulator | Transfer Multisort Elektronik |
IC, V REG, LDO DUAL I/P 1.5A, 49150 | element14 |
Where can I find additional details, specifications and documents for a MIC49150WR?
Additional datasheets, footprints and schematics for MIC49150WR are listed on our Part Details page. You can also find images and similar parts to MIC49150WR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC49150WR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC49150WR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC49150WR fall under?
The MIC49150WR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC49150WR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC49150WR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC49150WR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC49150WR have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MIC49150WR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC49150WR often in real-time on the comparison pages.
What if I can't find stock of MIC49150WR?
You can fill out our help required form which you can use to request a quote for MIC49150WR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.